GL Communications, Inc. GPRS Protocol Analysis (Gb & Gn) XX155

Description
GPRS Service was introduced (in the late 90's and early 2000's) to enhance data carrying capabilities of the basic GSM Network. GL Communications supports the following types of GPRS analyzers: For GPRS over IP transport GPRS Protocol Analysis over IP (PKV103) is available as an optional module within PacketScan™ analyzer (PKV100) or PacketScan™ HD analyser (PKV120/PKV122) upon additional licensing. With this additional license, the PacketScan™ permits continuous monitoring of GPRS data connectivity over Gb, and Gn/Gp interface. (Pre-requisites: Hardware Dongle, and Windows® System) For GPRS over TDM transport T1 E1 Real-time GPRS Analyzer (XX155) is available as an optional module within T1E1 Analyzer. With this software, the T1 E1 Analyzer permits continuous real-time monitoring of GPRS data connectivity over Gb interface. (Pre-requisites: GL's field proven E1 or T1 internal cards or USB based external units, required licenses and Windows® System) T1 E1 Offline GPRS Analyzers (OLV155) is available as an independent software that allows to decode and analyze pre-recorded traces of GPRS data over Gb interface. (Pre-requisites: Hardware Dongle, and Windows® System) GL's GPRS Protocol Analyzer offers powerful features to capture, monitor, decode, and collect statistics of GPRS messages over IP and TDM. It provides valuable information about routing area update, PDP activations, and traffic patterns in the network. The GPRS Protocol Analyzer when connected between SGSN and BSS elements of a GPRS network, permits the monitoring of Gb interface. Similarly, when connected between SGSN and GGSN elements, permits monitoring of the Gn/Gp interface. Highlights Supports filtering and search features based on parameters such as Data Link, Network Service, BssGp, LLC, Gprs Mobility/Session Mgmt, SMS, TOM and SNDCP Summary view displays information such as DLCI, FECN, BECN, SAPI, CTL, Session Mgmt Message etc For GPRS over T1 E1 Interface, Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels. Supports decoding of frames with FCS of 16 bits and 32 bits, or none. Capturing filter based on length of frames (FISU - Length as 5 and LSSU - Length as 7) can be set. Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links. Recorded trace files can be played back using HDLC Playback application. Related Applications MAPS GPRS Gb Emulator MAPS GPRS Gn Gp Emulator GSM GPRS Wireless Lab Centralized 2G / 3G Network Monitoring GSM Protocol Analysis UMTS Protocol Analysis Bridge and Monitor Connections Monitor from a DSX-Patch Panel Bridge Mode Connections for Monitoring T1/E1 Signals for RJ-45 Bridge Mode Connections Alternative Method RJ-45 Connections
Datasheet
Description
GPRS Service was introduced (in the late 90's and early 2000's) to enhance data carrying capabilities of the basic GSM Network. GL Communications supports the following types of GPRS analyzers: For GPRS over IP transport GPRS Protocol Analysis over IP (PKV103) is available as an optional module within PacketScan™ analyzer (PKV100) or PacketScan™ HD analyser (PKV120/PKV122) upon additional licensing. With this additional license, the PacketScan™ permits continuous monitoring of GPRS data connectivity over Gb, and Gn/Gp interface. (Pre-requisites: Hardware Dongle, and Windows® System) For GPRS over TDM transport T1 E1 Real-time GPRS Analyzer (XX155) is available as an optional module within T1E1 Analyzer. With this software, the T1 E1 Analyzer permits continuous real-time monitoring of GPRS data connectivity over Gb interface. (Pre-requisites: GL's field proven E1 or T1 internal cards or USB based external units, required licenses and Windows® System) T1 E1 Offline GPRS Analyzers (OLV155) is available as an independent software that allows to decode and analyze pre-recorded traces of GPRS data over Gb interface. (Pre-requisites: Hardware Dongle, and Windows® System) GL's GPRS Protocol Analyzer offers powerful features to capture, monitor, decode, and collect statistics of GPRS messages over IP and TDM. It provides valuable information about routing area update, PDP activations, and traffic patterns in the network. The GPRS Protocol Analyzer when connected between SGSN and BSS elements of a GPRS network, permits the monitoring of Gb interface. Similarly, when connected between SGSN and GGSN elements, permits monitoring of the Gn/Gp interface. Highlights Supports filtering and search features based on parameters such as Data Link, Network Service, BssGp, LLC, Gprs Mobility/Session Mgmt, SMS, TOM and SNDCP Summary view displays information such as DLCI, FECN, BECN, SAPI, CTL, Session Mgmt Message etc For GPRS over T1 E1 Interface, Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels. Supports decoding of frames with FCS of 16 bits and 32 bits, or none. Capturing filter based on length of frames (FISU - Length as 5 and LSSU - Length as 7) can be set. Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links. Recorded trace files can be played back using HDLC Playback application. Related Applications MAPS GPRS Gb Emulator MAPS GPRS Gn Gp Emulator GSM GPRS Wireless Lab Centralized 2G / 3G Network Monitoring GSM Protocol Analysis UMTS Protocol Analysis Bridge and Monitor Connections Monitor from a DSX-Patch Panel Bridge Mode Connections for Monitoring T1/E1 Signals for RJ-45 Bridge Mode Connections Alternative Method RJ-45 Connections
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GPRS Protocol Analysis (Gb & Gn) - XX155 - GL Communications, Inc.
Gaithersburg, MD, United States
GPRS Protocol Analysis (Gb & Gn)
XX155
GPRS Protocol Analysis (Gb & Gn) XX155
GPRS Service was introduced (in the late 90's and early 2000's) to enhance data carrying capabilities of the basic GSM Network. GL Communications supports the following types of GPRS analyzers: For GPRS over IP transport GPRS Protocol Analysis over IP (PKV103) is available as an optional module within PacketScan™ analyzer (PKV100) or PacketScan™ HD analyser (PKV120/PKV122) upon additional licensing. With this additional license, the PacketScan™ permits continuous monitoring of GPRS data connectivity over Gb, and Gn/Gp interface. (Pre-requisites: Hardware Dongle, and Windows® System) For GPRS over TDM transport T1 E1 Real-time GPRS Analyzer (XX155) is available as an optional module within T1E1 Analyzer. With this software, the T1 E1 Analyzer permits continuous real-time monitoring of GPRS data connectivity over Gb interface. (Pre-requisites: GL's field proven E1 or T1 internal cards or USB based external units, required licenses and Windows® System) T1 E1 Offline GPRS Analyzers (OLV155) is available as an independent software that allows to decode and analyze pre-recorded traces of GPRS data over Gb interface. (Pre-requisites: Hardware Dongle, and Windows® System) GL's GPRS Protocol Analyzer offers powerful features to capture, monitor, decode, and collect statistics of GPRS messages over IP and TDM. It provides valuable information about routing area update, PDP activations, and traffic patterns in the network. The GPRS Protocol Analyzer when connected between SGSN and BSS elements of a GPRS network, permits the monitoring of Gb interface. Similarly, when connected between SGSN and GGSN elements, permits monitoring of the Gn/Gp interface. Highlights Supports filtering and search features based on parameters such as Data Link, Network Service, BssGp, LLC, Gprs Mobility/Session Mgmt, SMS, TOM and SNDCP Summary view displays information such as DLCI, FECN, BECN, SAPI, CTL, Session Mgmt Message etc For GPRS over T1 E1 Interface, Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels. Supports decoding of frames with FCS of 16 bits and 32 bits, or none. Capturing filter based on length of frames (FISU - Length as 5 and LSSU - Length as 7) can be set. Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links. Recorded trace files can be played back using HDLC Playback application. Related Applications MAPS GPRS Gb Emulator MAPS GPRS Gn Gp Emulator GSM GPRS Wireless Lab Centralized 2G / 3G Network Monitoring GSM Protocol Analysis UMTS Protocol Analysis Bridge and Monitor Connections Monitor from a DSX-Patch Panel Bridge Mode Connections for Monitoring T1/E1 Signals for RJ-45 Bridge Mode Connections Alternative Method RJ-45 Connections

GPRS Service was introduced (in the late 90's and early 2000's) to enhance data carrying capabilities of the basic GSM Network.

GL Communications supports the following types of GPRS analyzers:

For GPRS over IP transport

  • GPRS Protocol Analysis over IP (PKV103) is available as an optional module within PacketScan™ analyzer (PKV100) or PacketScan™ HD analyser (PKV120/PKV122) upon additional licensing. With this additional license, the PacketScan™ permits continuous monitoring of GPRS data connectivity over Gb, and Gn/Gp interface. (Pre-requisites: Hardware Dongle, and Windows® System)

For GPRS over TDM transport

  • T1 E1 Real-time GPRS Analyzer (XX155) is available as an optional module within T1E1 Analyzer. With this software, the T1 E1 Analyzer permits continuous real-time monitoring of GPRS data connectivity over Gb interface. (Pre-requisites: GL's field proven E1 or T1 internal cards or USB based external units, required licenses and Windows® System)
  • T1 E1 Offline GPRS Analyzers (OLV155) is available as an independent software that allows to decode and analyze pre-recorded traces of GPRS data over Gb interface. (Pre-requisites: Hardware Dongle, and Windows® System)

GL's GPRS Protocol Analyzer offers powerful features to capture, monitor, decode, and collect statistics of GPRS messages over IP and TDM. It provides valuable information about routing area update, PDP activations, and traffic patterns in the network.
The GPRS Protocol Analyzer when connected between SGSN and BSS elements of a GPRS network, permits the monitoring of Gb interface. Similarly, when connected between SGSN and GGSN elements, permits monitoring of the Gn/Gp interface.

Highlights

  • Supports filtering and search features based on parameters such as Data Link, Network Service, BssGp, LLC, Gprs Mobility/Session Mgmt, SMS, TOM and SNDCP
  • Summary view displays information such as DLCI, FECN, BECN, SAPI, CTL, Session Mgmt Message etc
  • For GPRS over T1 E1 Interface,
  • Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels.
  • Supports decoding of frames with FCS of 16 bits and 32 bits, or none.
  • Capturing filter based on length of frames (FISU - Length as 5 and LSSU - Length as 7) can be set.
  • Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links.
  • Recorded trace files can be played back using HDLC Playback application.

Related Applications

  • MAPS GPRS Gb Emulator
  • MAPS GPRS Gn Gp Emulator
  • GSM GPRS Wireless Lab
  • Centralized 2G / 3G Network Monitoring
  • GSM Protocol Analysis
  • UMTS Protocol Analysis

Bridge and Monitor Connections

  • Monitor from a DSX-Patch Panel
  • Bridge Mode Connections for Monitoring T1/E1 Signals for RJ-45
  • Bridge Mode Connections Alternative Method
  • RJ-45 Connections
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX155
Product Name GPRS Protocol Analysis (Gb & Gn)
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 142777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Coaxial Explorer 2 Tester
Port Type Coaxial
View Details
Mesh Network Emulator, 12-Port, 30 MHz - 2.5 GHz, 95 dB / 1W, 5U, N-type - ZTMN-1295A-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 12
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Simulator -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Network Protocol Fibre Channel
Form Factor Rackmount
View Details