GL Communications, Inc. V5.x Protocol Analyzer XX110

Description
V5.x is a switching and signaling telecommunication protocol between Access Network (AN) and Local Exchange (LE) and operates only on E1 circuits. GL's V5.x analyzer can be used to capture and analyze a stream of frames from the link between LE and AN. The analyzer provides V5.x based on ETSI / ITU standard in order to decode according to the corresponding standards. Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN Real-time V5.x Analyzer (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System). Remote /Offline V5.x Analyzers (Pre-requisites: Hardware Dongle, and Windows XP (or higher) Operating System). GL Communications supports the following types of V5.x analyzers: V 5.x Analyzer Main Features Displays Summary, Detail, Hex-dump, Statistics, and Call Trace Views, the contents of this view can also be copied to clipboard. Summary View displays LAPV5.x information and V5.x messages. Detail View displays easy to understand decodes of user selected frame from the Summary View. Hex dump View displays the frame information in HEX and ASCII format the contents of this view can also be copied to clipboard. Statistics View displays statistics based on frame count, byte count, frames/sec, bytes/sec etc for the entire capture data. Call Detail Records isolates call specific information i.e. status of each call (i.e. Active/Completed), duration of completed call, Device No, Timeslot, Call ID, Call Status and Layer 3 Address. Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links. Capability to export Summary View details to comma separated values (CSV) format for subsequent import into a database or spreadsheet. Capability to export detail decodes information to an ASCII file. Supports filter and search based on LAPV5 parameters and Q.933 layer parameters such as C/R, SAPI, EF Address, CTL, P/F, Call Reference #, ISDN Message Type, Called Party Number, Channel Number, Progress Description. Any protocol field can be added to the summary view, filtering, and search features providing users more flexibility to monitor required protocol fields. Remote monitoring capability using GL's Network Surveillance System. Additional features supported by real-time/remote V5.x are: Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN. Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels. The following variations are accommodated in the software: inverted or non-inverted data, byte reversal or non-reversal. Supports decoding of frames with FCS of 16 bits and 32 bits, or none. Recorded trace files can be played back using HDLC Playback application. Multiple remote clients may access a single T1/E1 server. Also, the T1/E1 server is fully functional while being accessed as a server. Thus, a user may perform T1/E1 operations locally on the server while a client is accessing the same server, in real time. (For Remote Analyzers only). Supports real-time filtering based on the frame length value. Multiple streams of V5.x traffic on various T1/E1 channels can be simultaneously decoded with different GUI instances. Additional features supported by Offline V5.x Analyzer: Trace files for analysis can be loaded through simple command-line arguments. Multiple trace files can be loaded simultaneously with different GUI instances for offline analysis.
Datasheet
Description
V5.x is a switching and signaling telecommunication protocol between Access Network (AN) and Local Exchange (LE) and operates only on E1 circuits. GL's V5.x analyzer can be used to capture and analyze a stream of frames from the link between LE and AN. The analyzer provides V5.x based on ETSI / ITU standard in order to decode according to the corresponding standards. Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN Real-time V5.x Analyzer (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System). Remote /Offline V5.x Analyzers (Pre-requisites: Hardware Dongle, and Windows XP (or higher) Operating System). GL Communications supports the following types of V5.x analyzers: V 5.x Analyzer Main Features Displays Summary, Detail, Hex-dump, Statistics, and Call Trace Views, the contents of this view can also be copied to clipboard. Summary View displays LAPV5.x information and V5.x messages. Detail View displays easy to understand decodes of user selected frame from the Summary View. Hex dump View displays the frame information in HEX and ASCII format the contents of this view can also be copied to clipboard. Statistics View displays statistics based on frame count, byte count, frames/sec, bytes/sec etc for the entire capture data. Call Detail Records isolates call specific information i.e. status of each call (i.e. Active/Completed), duration of completed call, Device No, Timeslot, Call ID, Call Status and Layer 3 Address. Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links. Capability to export Summary View details to comma separated values (CSV) format for subsequent import into a database or spreadsheet. Capability to export detail decodes information to an ASCII file. Supports filter and search based on LAPV5 parameters and Q.933 layer parameters such as C/R, SAPI, EF Address, CTL, P/F, Call Reference #, ISDN Message Type, Called Party Number, Channel Number, Progress Description. Any protocol field can be added to the summary view, filtering, and search features providing users more flexibility to monitor required protocol fields. Remote monitoring capability using GL's Network Surveillance System. Additional features supported by real-time/remote V5.x are: Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN. Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels. The following variations are accommodated in the software: inverted or non-inverted data, byte reversal or non-reversal. Supports decoding of frames with FCS of 16 bits and 32 bits, or none. Recorded trace files can be played back using HDLC Playback application. Multiple remote clients may access a single T1/E1 server. Also, the T1/E1 server is fully functional while being accessed as a server. Thus, a user may perform T1/E1 operations locally on the server while a client is accessing the same server, in real time. (For Remote Analyzers only). Supports real-time filtering based on the frame length value. Multiple streams of V5.x traffic on various T1/E1 channels can be simultaneously decoded with different GUI instances. Additional features supported by Offline V5.x Analyzer: Trace files for analysis can be loaded through simple command-line arguments. Multiple trace files can be loaded simultaneously with different GUI instances for offline analysis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V5.x Protocol Analyzer - XX110 - GL Communications, Inc.
Gaithersburg, MD, United States
V5.x Protocol Analyzer
XX110
V5.x Protocol Analyzer XX110
V5.x is a switching and signaling telecommunication protocol between Access Network (AN) and Local Exchange (LE) and operates only on E1 circuits. GL's V5.x analyzer can be used to capture and analyze a stream of frames from the link between LE and AN. The analyzer provides V5.x based on ETSI / ITU standard in order to decode according to the corresponding standards. Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN Real-time V5.x Analyzer (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System). Remote /Offline V5.x Analyzers (Pre-requisites: Hardware Dongle, and Windows XP (or higher) Operating System). GL Communications supports the following types of V5.x analyzers: V 5.x Analyzer Main Features Displays Summary, Detail, Hex-dump, Statistics, and Call Trace Views, the contents of this view can also be copied to clipboard. Summary View displays LAPV5.x information and V5.x messages. Detail View displays easy to understand decodes of user selected frame from the Summary View. Hex dump View displays the frame information in HEX and ASCII format the contents of this view can also be copied to clipboard. Statistics View displays statistics based on frame count, byte count, frames/sec, bytes/sec etc for the entire capture data. Call Detail Records isolates call specific information i.e. status of each call (i.e. Active/Completed), duration of completed call, Device No, Timeslot, Call ID, Call Status and Layer 3 Address. Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links. Capability to export Summary View details to comma separated values (CSV) format for subsequent import into a database or spreadsheet. Capability to export detail decodes information to an ASCII file. Supports filter and search based on LAPV5 parameters and Q.933 layer parameters such as C/R, SAPI, EF Address, CTL, P/F, Call Reference #, ISDN Message Type, Called Party Number, Channel Number, Progress Description. Any protocol field can be added to the summary view, filtering, and search features providing users more flexibility to monitor required protocol fields. Remote monitoring capability using GL's Network Surveillance System. Additional features supported by real-time/remote V5.x are: Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN. Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels. The following variations are accommodated in the software: inverted or non-inverted data, byte reversal or non-reversal. Supports decoding of frames with FCS of 16 bits and 32 bits, or none. Recorded trace files can be played back using HDLC Playback application. Multiple remote clients may access a single T1/E1 server. Also, the T1/E1 server is fully functional while being accessed as a server. Thus, a user may perform T1/E1 operations locally on the server while a client is accessing the same server, in real time. (For Remote Analyzers only). Supports real-time filtering based on the frame length value. Multiple streams of V5.x traffic on various T1/E1 channels can be simultaneously decoded with different GUI instances. Additional features supported by Offline V5.x Analyzer: Trace files for analysis can be loaded through simple command-line arguments. Multiple trace files can be loaded simultaneously with different GUI instances for offline analysis.

V5.x is a switching and signaling telecommunication protocol between Access Network (AN) and Local Exchange (LE) and operates only on E1 circuits.

GL's V5.x analyzer can be used to capture and analyze a stream of frames from the link between LE and AN. The analyzer provides V5.x based on ETSI / ITU standard in order to decode according to the corresponding standards. Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN

  • Real-time V5.x Analyzer (Pre-requisites: GL's field proven E1 or T1 internal cards or USB Laptop E1 or T1 external units, required licenses and Windows XP (or higher) Operating System).
  • Remote /Offline V5.x Analyzers (Pre-requisites: Hardware Dongle, and Windows XP (or higher) Operating System).

GL Communications supports the following types of V5.x analyzers:

V 5.x Analyzer Main Features

  • Displays Summary, Detail, Hex-dump, Statistics, and Call Trace Views, the contents of this view can also be copied to clipboard.
  • Summary View displays LAPV5.x information and V5.x messages.
  • Detail View displays easy to understand decodes of user selected frame from the Summary View.
  • Hex dump View displays the frame information in HEX and ASCII format the contents of this view can also be copied to clipboard.
  • Statistics View displays statistics based on frame count, byte count, frames/sec, bytes/sec etc for the entire capture data.
  • Call Detail Records isolates call specific information i.e. status of each call (i.e. Active/Completed), duration of completed call, Device No, Timeslot, Call ID, Call Status and Layer 3 Address.
  • Call Detail Recording feature includes data link groups that help in defining the direction of the calls in a given network and form logical groups comprised of unidirectional (either 'Forward' or 'Backward') data links.
  • Capability to export Summary View details to comma separated values (CSV) format for subsequent import into a database or spreadsheet.
  • Capability to export detail decodes information to an ASCII file.
  • Supports filter and search based on LAPV5 parameters and Q.933 layer parameters such as C/R, SAPI, EF Address, CTL, P/F, Call Reference #, ISDN Message Type, Called Party Number, Channel Number, Progress Description.
  • Any protocol field can be added to the summary view, filtering, and search features providing users more flexibility to monitor required protocol fields.
  • Remote monitoring capability using GL's Network Surveillance System.

Additional features supported by real-time/remote V5.x are:

  • Supports capturing and decoding of LAPV5, ISDN Call Signaling - Q.93 as layer 3, Link Control Protocol (LCP), Protection Protocol (PP), Bearer Channel Connection (BCC), and PSTN.
  • Streams can be captured on the selected time slots (contiguous or non-contiguous), sub-channels or full bandwidth. Frames may also be contained in either one, n x 64 kbps, or n x 56 kbps data channels.
  • The following variations are accommodated in the software: inverted or non-inverted data, byte reversal or non-reversal.
  • Supports decoding of frames with FCS of 16 bits and 32 bits, or none.
  • Recorded trace files can be played back using HDLC Playback application.
  • Multiple remote clients may access a single T1/E1 server. Also, the T1/E1 server is fully functional while being accessed as a server. Thus, a user may perform T1/E1 operations locally on the server while a client is accessing the same server, in real time. (For Remote Analyzers only).
  • Supports real-time filtering based on the frame length value.
  • Multiple streams of V5.x traffic on various T1/E1 channels can be simultaneously decoded with different GUI instances.

Additional features supported by Offline V5.x Analyzer:

  • Trace files for analysis can be loaded through simple command-line arguments.
  • Multiple trace files can be loaded simultaneously with different GUI instances for offline analysis.
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number XX110
Product Name V5.x Protocol Analyzer
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 134745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable Tester
Port Type RJ-45; F Type, RJ45, RJ12
View Details
Dual T1E1 Express (PCIe) Analysis & Emulation Boards - XTE001 - GL Communications, Inc.
Specs
Equipment Type Network / LAN Analyzer
Network Protocol E1; T1
Number of Ports 2
View Details