GL Communications, Inc. T3/E3 Datacom HDLC Protocol Analysis TT3090

Description
The HDLC protocol is a data link layer used for transmitting data between called nodes. The HDLC protocol embeds information in a data frame that allows devices to control data flow and correct errors. A frame of data is encapsulated by flags. The beginning and end of an HDLC frame are marked by flag characters - 01111110 binary. At the end of the frame, a Frame Check Sequence (FCS) is used to verify the data integrity. The FCS is a CRC calculated using polynomial x^16 + x^12 + x^5 + 1 (FCS 16 bits) or x^0+x^1+x^2+x^4+x^5+ x^7+x^8+x^10+x^11^x^ 12+x^16+x^22+x^23+x^ 26+x^32 (FCS 32 bits). Idle periods in the data stream contain only flags. GL's T3/E3/Datacom HDLC protocol analyzer provides the capability to capture, and analyze HDLC data on a T3/E3/Datacom lines. There may be a single data channel per T3/E3/Datacom line. After setting the T3/E3/Datacom ports and FCS type and starting the decoding process, the main screen displays the captured HDLC frames. Flags are stripped, and all other data is presented, including FCS bytes. In addition to HDLC Analyzer, T3/E3/Datacom analyzer supports HDLC Tx Rx Test application that further helps in transmitting and capturing pre-defined HDLC frames.
Datasheet
Description
The HDLC protocol is a data link layer used for transmitting data between called nodes. The HDLC protocol embeds information in a data frame that allows devices to control data flow and correct errors. A frame of data is encapsulated by flags. The beginning and end of an HDLC frame are marked by flag characters - 01111110 binary. At the end of the frame, a Frame Check Sequence (FCS) is used to verify the data integrity. The FCS is a CRC calculated using polynomial x^16 + x^12 + x^5 + 1 (FCS 16 bits) or x^0+x^1+x^2+x^4+x^5+ x^7+x^8+x^10+x^11^x^ 12+x^16+x^22+x^23+x^ 26+x^32 (FCS 32 bits). Idle periods in the data stream contain only flags. GL's T3/E3/Datacom HDLC protocol analyzer provides the capability to capture, and analyze HDLC data on a T3/E3/Datacom lines. There may be a single data channel per T3/E3/Datacom line. After setting the T3/E3/Datacom ports and FCS type and starting the decoding process, the main screen displays the captured HDLC frames. Flags are stripped, and all other data is presented, including FCS bytes. In addition to HDLC Analyzer, T3/E3/Datacom analyzer supports HDLC Tx Rx Test application that further helps in transmitting and capturing pre-defined HDLC frames.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T3/E3 Datacom HDLC Protocol Analysis - TT3090 - GL Communications, Inc.
Gaithersburg, MD, United States
T3/E3 Datacom HDLC Protocol Analysis
TT3090
T3/E3 Datacom HDLC Protocol Analysis TT3090
The HDLC protocol is a data link layer used for transmitting data between called nodes. The HDLC protocol embeds information in a data frame that allows devices to control data flow and correct errors. A frame of data is encapsulated by flags. The beginning and end of an HDLC frame are marked by flag characters - 01111110 binary. At the end of the frame, a Frame Check Sequence (FCS) is used to verify the data integrity. The FCS is a CRC calculated using polynomial x^16 + x^12 + x^5 + 1 (FCS 16 bits) or x^0+x^1+x^2+x^4+x^5+ x^7+x^8+x^10+x^11^x^ 12+x^16+x^22+x^23+x^ 26+x^32 (FCS 32 bits). Idle periods in the data stream contain only flags. GL's T3/E3/Datacom HDLC protocol analyzer provides the capability to capture, and analyze HDLC data on a T3/E3/Datacom lines. There may be a single data channel per T3/E3/Datacom line. After setting the T3/E3/Datacom ports and FCS type and starting the decoding process, the main screen displays the captured HDLC frames. Flags are stripped, and all other data is presented, including FCS bytes. In addition to HDLC Analyzer, T3/E3/Datacom analyzer supports HDLC Tx Rx Test application that further helps in transmitting and capturing pre-defined HDLC frames.

The HDLC protocol is a data link layer used for transmitting data between called nodes. The HDLC protocol embeds information in a data frame that allows devices to control data flow and correct errors. A frame of data is encapsulated by flags. The beginning and end of an HDLC frame are marked by flag characters - 01111110 binary.

At the end of the frame, a Frame Check Sequence (FCS) is used to verify the data integrity. The FCS is a CRC calculated using polynomial x^16 + x^12 + x^5 + 1 (FCS 16 bits) or x^0+x^1+x^2+x^4+x^5+x^7+x^8+x^10+x^11^x^12+x^16+x^22+x^23+x^26+x^32 (FCS 32 bits).

Idle periods in the data stream contain only flags.

GL's T3/E3/Datacom HDLC protocol analyzer provides the capability to capture, and analyze HDLC data on a T3/E3/Datacom lines. There may be a single data channel per T3/E3/Datacom line. After setting the T3/E3/Datacom ports and FCS type and starting the decoding process, the main screen displays the captured HDLC frames. Flags are stripped, and all other data is presented, including FCS bytes.

In addition to HDLC Analyzer, T3/E3/Datacom analyzer supports HDLC Tx Rx Test application that further helps in transmitting and capturing pre-defined HDLC frames.

Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number TT3090
Product Name T3/E3 Datacom HDLC Protocol Analysis
Equipment Type Protocol Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

6-Port Mesh Network Emulator, 600 - 6000 MHz, 0-95 dB, 2U, N-type - ZTMN-0695B-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 2307472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; RJ45
Standards and Certifications RoHS
View Details
Dual VF Tx Rx  Analog Analyzerwith tProbe™ - XX605 - GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol E1; T1
View Details