GL Communications, Inc. VoIP Analysis and Simulation, PacketExpert™ 10G/1G PXG100

Description
GL’s PacketExpert™ 10G provides comprehensive testing of 10 Gbps wirespeed Ethernet/IP networks. It has two 10 Gbps Optical ports, and two 10/100/1000 Mbps Electrical/Optical ports capable of BERT, Smart Loopback, RFC 2544, ExpertSAM, Record and Playback, PacketBroker, Expert Analyzer, and ExpertTCP֭™ functionalities. Each GigE port provides independent Ethernet/VLAN/MPLS/I P/UDP layer-wise testing at wirespeed. BERT is implemented for all layers. RFC 2544 is applicable for Layers 2, 2.5, and 3, and Loopback is applicable for Layers 2, 3, and 4. GL also offers Touchscreen Handheld PacketExpert™ 10G version of 10G Ethernet/IP Tester (PXG101), with a Tablet PC mounted on PacketExpert™ 10G, which makes this tester suitable for field testing. Currently, PacketExpert™ 10G supports the following important functionalities – Wire speed BERT Smart Loopback RFC 2544 Testing Record and Playback ExpertSAM PacketBroker Multi Stream UDP/TCP Traffic Generator and Analyzer ExpertTCP™ - (Available with Multi Stream Traffic Generator Analyzer) With the capability to generate/receive traffic with stacked VLAN (Q-in-Q) and stacked MPLS, PacketExpert™ 10G finds use in testing a wide range of networks – from testing individual links/switches, testing local Ethernet/IP networks (LAN), end to end testing of Wide Area Networks (WAN), testing Core/MPLS networks, and much more. With additional licensing (CXG100) enable remote controlling of PacketExpert™ through multiple command-line based clients. Supported clients includes C#, TCL, and Python. The Command line Interface (CLI) feature allows the users to access all the aforementioned functionalities remotely via clients using MAPS™ CLI Server. GL also offers other Ethernet/IP tester variants such as – HD-PacketExpert™ in mTOP™ rack enclosure -a higher density 12/24 GigE ports form factor solution PacketExpert 1G™ - quad port portable device with 1G electrical and optical ports.
Description
GL’s PacketExpert™ 10G provides comprehensive testing of 10 Gbps wirespeed Ethernet/IP networks. It has two 10 Gbps Optical ports, and two 10/100/1000 Mbps Electrical/Optical ports capable of BERT, Smart Loopback, RFC 2544, ExpertSAM, Record and Playback, PacketBroker, Expert Analyzer, and ExpertTCP֭™ functionalities. Each GigE port provides independent Ethernet/VLAN/MPLS/I P/UDP layer-wise testing at wirespeed. BERT is implemented for all layers. RFC 2544 is applicable for Layers 2, 2.5, and 3, and Loopback is applicable for Layers 2, 3, and 4. GL also offers Touchscreen Handheld PacketExpert™ 10G version of 10G Ethernet/IP Tester (PXG101), with a Tablet PC mounted on PacketExpert™ 10G, which makes this tester suitable for field testing. Currently, PacketExpert™ 10G supports the following important functionalities – Wire speed BERT Smart Loopback RFC 2544 Testing Record and Playback ExpertSAM PacketBroker Multi Stream UDP/TCP Traffic Generator and Analyzer ExpertTCP™ - (Available with Multi Stream Traffic Generator Analyzer) With the capability to generate/receive traffic with stacked VLAN (Q-in-Q) and stacked MPLS, PacketExpert™ 10G finds use in testing a wide range of networks – from testing individual links/switches, testing local Ethernet/IP networks (LAN), end to end testing of Wide Area Networks (WAN), testing Core/MPLS networks, and much more. With additional licensing (CXG100) enable remote controlling of PacketExpert™ through multiple command-line based clients. Supported clients includes C#, TCL, and Python. The Command line Interface (CLI) feature allows the users to access all the aforementioned functionalities remotely via clients using MAPS™ CLI Server. GL also offers other Ethernet/IP tester variants such as – HD-PacketExpert™ in mTOP™ rack enclosure -a higher density 12/24 GigE ports form factor solution PacketExpert 1G™ - quad port portable device with 1G electrical and optical ports.

Suppliers

Company
Product
Description
Supplier Links
VoIP Analysis and Simulation, PacketExpert™ 10G/1G - PXG100 - GL Communications, Inc.
Gaithersburg, MD, United States
VoIP Analysis and Simulation, PacketExpert™ 10G/1G
PXG100
VoIP Analysis and Simulation, PacketExpert™ 10G/1G PXG100
GL’s PacketExpert™ 10G provides comprehensive testing of 10 Gbps wirespeed Ethernet/IP networks. It has two 10 Gbps Optical ports, and two 10/100/1000 Mbps Electrical/Optical ports capable of BERT, Smart Loopback, RFC 2544, ExpertSAM, Record and Playback, PacketBroker, Expert Analyzer, and ExpertTCP֭™ functionalities. Each GigE port provides independent Ethernet/VLAN/MPLS/I P/UDP layer-wise testing at wirespeed. BERT is implemented for all layers. RFC 2544 is applicable for Layers 2, 2.5, and 3, and Loopback is applicable for Layers 2, 3, and 4. GL also offers Touchscreen Handheld PacketExpert™ 10G version of 10G Ethernet/IP Tester (PXG101), with a Tablet PC mounted on PacketExpert™ 10G, which makes this tester suitable for field testing. Currently, PacketExpert™ 10G supports the following important functionalities – Wire speed BERT Smart Loopback RFC 2544 Testing Record and Playback ExpertSAM PacketBroker Multi Stream UDP/TCP Traffic Generator and Analyzer ExpertTCP™ - (Available with Multi Stream Traffic Generator Analyzer) With the capability to generate/receive traffic with stacked VLAN (Q-in-Q) and stacked MPLS, PacketExpert™ 10G finds use in testing a wide range of networks – from testing individual links/switches, testing local Ethernet/IP networks (LAN), end to end testing of Wide Area Networks (WAN), testing Core/MPLS networks, and much more. With additional licensing (CXG100) enable remote controlling of PacketExpert™ through multiple command-line based clients. Supported clients includes C#, TCL, and Python. The Command line Interface (CLI) feature allows the users to access all the aforementioned functionalities remotely via clients using MAPS™ CLI Server. GL also offers other Ethernet/IP tester variants such as – HD-PacketExpert™ in mTOP™ rack enclosure -a higher density 12/24 GigE ports form factor solution PacketExpert 1G™ - quad port portable device with 1G electrical and optical ports.

GL’s PacketExpert™ 10G provides comprehensive testing of 10 Gbps wirespeed Ethernet/IP networks. It has two 10 Gbps Optical ports, and two 10/100/1000 Mbps Electrical/Optical ports capable of BERT, Smart Loopback, RFC 2544, ExpertSAM, Record and Playback, PacketBroker, Expert Analyzer, and ExpertTCP֭™ functionalities.

Each GigE port provides independent Ethernet/VLAN/MPLS/IP/UDP layer-wise testing at wirespeed. BERT is implemented for all layers. RFC 2544 is applicable for Layers 2, 2.5, and 3, and Loopback is applicable for Layers 2, 3, and 4.

GL also offers Touchscreen Handheld PacketExpert™ 10G version of 10G Ethernet/IP Tester (PXG101), with a Tablet PC mounted on PacketExpert™ 10G, which makes this tester suitable for field testing.

Currently, PacketExpert™ 10G supports the following important functionalities –

  • Wire speed BERT
  • Smart Loopback
  • RFC 2544 Testing
  • Record and Playback
  • ExpertSAM
  • PacketBroker
  • Multi Stream UDP/TCP Traffic Generator and Analyzer
  • ExpertTCP™ - (Available with Multi Stream Traffic Generator Analyzer)

With the capability to generate/receive traffic with stacked VLAN (Q-in-Q) and stacked MPLS, PacketExpert™ 10G finds use in testing a wide range of networks – from testing individual links/switches, testing local Ethernet/IP networks (LAN), end to end testing of Wide Area Networks (WAN), testing Core/MPLS networks, and much more.

With additional licensing (CXG100) enable remote controlling of PacketExpert™ through multiple command-line based clients. Supported clients includes C#, TCL, and Python. The Command line Interface (CLI) feature allows the users to access all the aforementioned functionalities remotely via clients using MAPS™ CLI Server.
GL also offers other Ethernet/IP tester variants such as –

  • HD-PacketExpert™ in mTOP™ rack enclosure -a higher density 12/24 GigE ports form factor solution
  • PacketExpert 1G™ - quad port portable device with 1G electrical and optical ports.
Supplier's Site

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PXG100
Product Name VoIP Analysis and Simulation, PacketExpert™ 10G/1G
Network Protocol 10 Base-T Ethernet; Fast Ethernet; Gigabit Ethernet; TCP/IP
Unlock Full Specs
to access all available technical data

Similar Products

Network Testers - 142777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Coaxial Explorer 2 Tester
Port Type Coaxial
View Details
Analyzer IE -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
MAPS™ GSM A Interface Emulator - XX692 - GL Communications, Inc.
Specs
Network Protocol GSM
View Details