GL Communications, Inc. T1/E1/VF/Serial Data Analysis and Emulation Hardware, tProbe™ PTE001

Description
GL's new tProbe™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications. GL's tProbe™ also includes ability to add optional boards such as the Datacom Analyzer, and FXO-FXS Simulation boards. The FXO port on tProbe™ allows to simulate a two-wire FXO device such as a telephone or a fax machine. This feature allows you to capture and analyze data from a two-wire telephone line, as well as to generate and transmit analog data onto that two-wire line. Similarly, the FXS port on tProbe™ emulates a two-wire FXS service such as a telephone wall jack. This feature allows you to interface with an FXO device such as a telephone. Server commands allow you to provide standard FXS features such as monitoring for the off-hook line, sending ring signals, and providing dial tone. GL's tProbe™ Datacom Analyzer is designed for the service installation, verification, and maintenance of Datacom and telecom equipments. It provides a software selectable interface to emulate DTE, DCE and monitor the Datacom lines for both synchronous (sync), and asynchronous (async) modes of operation. Increased Performance with 64-bit Support GL’s T1/E1 analyzers supports both 32-bit and 64-bit applications. 64-bit support improves the performance of Protocol Analysers viz., ISDN, ISUP, GSM and allow users to monitor Hundreds to Thousands of Signalling Links simultaneously and continuously. Also, provides improved processing and response time for Statistics, Call Data Records, Search and other such functions. Enhanced CCA application allows better processing and response time for multiple instances of CCA applications for long run tests. Similarly, all basic Intrusive and Non Intrusive applications such as BERT, Monitoring Applications, Oscilloscope, Spectral Display etc provide better processing and response time for multiple instances of monitoring and simulations windows. MAPS™ Protocol Emulators are enhanced to provide improved performance for load generation and simulation of Protocols on 16 T1/E1 ports simultaneously. Client Server commands support Thousands of Tasks simultaneously with number of successful thread creation. This helps to run Tx Rx File, Tx and Rx Tone and Tx Rx Digits on 24/31 Timeslots * 8 Ports * n (where n is the number of tProbe™ T1 E1 Cards)
Datasheet
Description
GL's new tProbe™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications. GL's tProbe™ also includes ability to add optional boards such as the Datacom Analyzer, and FXO-FXS Simulation boards. The FXO port on tProbe™ allows to simulate a two-wire FXO device such as a telephone or a fax machine. This feature allows you to capture and analyze data from a two-wire telephone line, as well as to generate and transmit analog data onto that two-wire line. Similarly, the FXS port on tProbe™ emulates a two-wire FXS service such as a telephone wall jack. This feature allows you to interface with an FXO device such as a telephone. Server commands allow you to provide standard FXS features such as monitoring for the off-hook line, sending ring signals, and providing dial tone. GL's tProbe™ Datacom Analyzer is designed for the service installation, verification, and maintenance of Datacom and telecom equipments. It provides a software selectable interface to emulate DTE, DCE and monitor the Datacom lines for both synchronous (sync), and asynchronous (async) modes of operation. Increased Performance with 64-bit Support GL’s T1/E1 analyzers supports both 32-bit and 64-bit applications. 64-bit support improves the performance of Protocol Analysers viz., ISDN, ISUP, GSM and allow users to monitor Hundreds to Thousands of Signalling Links simultaneously and continuously. Also, provides improved processing and response time for Statistics, Call Data Records, Search and other such functions. Enhanced CCA application allows better processing and response time for multiple instances of CCA applications for long run tests. Similarly, all basic Intrusive and Non Intrusive applications such as BERT, Monitoring Applications, Oscilloscope, Spectral Display etc provide better processing and response time for multiple instances of monitoring and simulations windows. MAPS™ Protocol Emulators are enhanced to provide improved performance for load generation and simulation of Protocols on 16 T1/E1 ports simultaneously. Client Server commands support Thousands of Tasks simultaneously with number of successful thread creation. This helps to run Tx Rx File, Tx and Rx Tone and Tx Rx Digits on 24/31 Timeslots * 8 Ports * n (where n is the number of tProbe™ T1 E1 Cards)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T1/E1/VF/Serial Data Analysis and Emulation Hardware, tProbe™ - PTE001 - GL Communications, Inc.
Gaithersburg, MD, United States
T1/E1/VF/Serial Data Analysis and Emulation Hardware, tProbe™
PTE001
T1/E1/VF/Serial Data Analysis and Emulation Hardware, tProbe™ PTE001
GL's new tProbe™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications. GL's tProbe™ also includes ability to add optional boards such as the Datacom Analyzer, and FXO-FXS Simulation boards. The FXO port on tProbe™ allows to simulate a two-wire FXO device such as a telephone or a fax machine. This feature allows you to capture and analyze data from a two-wire telephone line, as well as to generate and transmit analog data onto that two-wire line. Similarly, the FXS port on tProbe™ emulates a two-wire FXS service such as a telephone wall jack. This feature allows you to interface with an FXO device such as a telephone. Server commands allow you to provide standard FXS features such as monitoring for the off-hook line, sending ring signals, and providing dial tone. GL's tProbe™ Datacom Analyzer is designed for the service installation, verification, and maintenance of Datacom and telecom equipments. It provides a software selectable interface to emulate DTE, DCE and monitor the Datacom lines for both synchronous (sync), and asynchronous (async) modes of operation. Increased Performance with 64-bit Support GL’s T1/E1 analyzers supports both 32-bit and 64-bit applications. 64-bit support improves the performance of Protocol Analysers viz., ISDN, ISUP, GSM and allow users to monitor Hundreds to Thousands of Signalling Links simultaneously and continuously. Also, provides improved processing and response time for Statistics, Call Data Records, Search and other such functions. Enhanced CCA application allows better processing and response time for multiple instances of CCA applications for long run tests. Similarly, all basic Intrusive and Non Intrusive applications such as BERT, Monitoring Applications, Oscilloscope, Spectral Display etc provide better processing and response time for multiple instances of monitoring and simulations windows. MAPS™ Protocol Emulators are enhanced to provide improved performance for load generation and simulation of Protocols on 16 T1/E1 ports simultaneously. Client Server commands support Thousands of Tasks simultaneously with number of successful thread creation. This helps to run Tx Rx File, Tx and Rx Tone and Tx Rx Digits on 24/31 Timeslots * 8 Ports * n (where n is the number of tProbe™ T1 E1 Cards)

GL's new tProbe™ is an enhanced version of our popular USB based T1 E1 VF Analyzer / Emulator. This hardware incorporates all the features of the previous analyzer such as portability, USB interface, remote accessibility, scripting, and a vast collection of optional applications.

GL's tProbe™ also includes ability to add optional boards such as the Datacom Analyzer, and FXO-FXS Simulation boards. The FXO port on tProbe™ allows to simulate a two-wire FXO device such as a telephone or a fax machine. This feature allows you to capture and analyze data from a two-wire telephone line, as well as to generate and transmit analog data onto that two-wire line.

Similarly, the FXS port on tProbe™ emulates a two-wire FXS service such as a telephone wall jack. This feature allows you to interface with an FXO device such as a telephone. Server commands allow you to provide standard FXS features such as monitoring for the off-hook line, sending ring signals, and providing dial tone.

GL's tProbe™ Datacom Analyzer is designed for the service installation, verification, and maintenance of Datacom and telecom equipments. It provides a software selectable interface to emulate DTE, DCE and monitor the Datacom lines for both synchronous (sync), and asynchronous (async) modes of operation.

Increased Performance with 64-bit Support

GL’s T1/E1 analyzers supports both 32-bit and 64-bit applications. 64-bit support improves the performance of Protocol Analysers viz., ISDN, ISUP, GSM and allow users to monitor Hundreds to Thousands of Signalling Links simultaneously and continuously. Also, provides improved processing and response time for Statistics, Call Data Records, Search and other such functions.

Enhanced CCA application allows better processing and response time for multiple instances of CCA applications for long run tests. Similarly, all basic Intrusive and Non Intrusive applications such as BERT, Monitoring Applications, Oscilloscope, Spectral Display etc provide better processing and response time for multiple instances of monitoring and simulations windows.

MAPS™ Protocol Emulators are enhanced to provide improved performance for load generation and simulation of Protocols on 16 T1/E1 ports simultaneously.

Client Server commands support Thousands of Tasks simultaneously with number of successful thread creation. This helps to run Tx Rx File, Tx and Rx Tone and Tx Rx Digits on 24/31 Timeslots * 8 Ports * n (where n is the number of tProbe™ T1 E1 Cards)

Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PTE001
Product Name T1/E1/VF/Serial Data Analysis and Emulation Hardware, tProbe™
Equipment Type Network / LAN Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 468545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Standards and Certifications RoHS
Operating Temperature 0.0 C (32 F)
View Details
HDLC Protocol Analyzer - XX090 - GL Communications, Inc.
GL Communications, Inc.
Specs
Equipment Type Protocol Analyzer
Network Protocol HLDC
View Details