GL Communications, Inc. PacketShark™ GbE Packet Capture, Filter, & Aggregation Tap PKV201

Description
GL's PacketShark™ is a portable product that can tap packet networks, capture Ethernet packets at wire speed, i.e., in optical or electrical interfaces up to 1 Gb/s and selectively filter the captured traffic based on specified criteria. Packets are transmitted through two ports and the packets that are traffic compliant with one of the filters is sent to a packet analyzer, such as Wireshark® or GL's PacketScan™ for detail packet analysis. Alternatively, the traffic can be even sent to a memory card (SD) and later analyzed offline. PacketShark™ is an invaluable tool for on-field simultaneous capturing from two interfaces, analyzing 100% streams without any delays, and filtering/aggregatin g required packet streams at wire speed. PacketShark™ overcomes most of the limtations of the protocol analyzers running on Laptops or PCs that are too slow to capture live Full Duplex traffic at wire speed. It is generally preferred over "mirror" ports and traditional taps in providing aggregated traffic output and mobility. It supports all the features of high-end taps in a small, battery operated instrument, weighing less than 1.2kg, and providing mobility and storage capacity to reach any point in the network. It provides INSTANT ON features - no PC required. Main Features Ability to capture packets at any point of the Network Wirespeed filtering with zero loss and zero delay - Equipped with a unique Zero Delay technology that ensures every packet goes through without delay (even if power is lost) Capture in the field and analyze in the office - Field storage of captured data using an external storage device (SD memory card) in PCAP format. Copy and forward matching packets to the drop LAN. Traffic and Signal Regeneration Sixteen (16) simultaneous filters can be applied to the traffic. Firmware filters to identify traffic MAC, IP, UDP or TCP flow. Centralized or distributed deployment Jitter-less time stamps Invisible when connected (Undetectable): no IP no MAC Improves efficiency and the performance of the protocol analyzer by adding mobility, capture filters and local storage Erred frames, fundamental feature for troubleshooting: FCS, runts, fragments, etc Remote access via VNC Applications Proactive monitor of IP services Monitor complex, distributed networks supporting the voice and data services Useful for Lawful Interception by Government Agencies or Intelligence Agencies as PacketShark™ does not have a physical or logical address Intrusion Detection System (IDS) - Monitor network and/or system activities for malicious activities Ideal for experts working in ISP, VoIP, IPTV,IDS, Sniff, R&D, Lawful, Security Services
Datasheet
Description
GL's PacketShark™ is a portable product that can tap packet networks, capture Ethernet packets at wire speed, i.e., in optical or electrical interfaces up to 1 Gb/s and selectively filter the captured traffic based on specified criteria. Packets are transmitted through two ports and the packets that are traffic compliant with one of the filters is sent to a packet analyzer, such as Wireshark® or GL's PacketScan™ for detail packet analysis. Alternatively, the traffic can be even sent to a memory card (SD) and later analyzed offline. PacketShark™ is an invaluable tool for on-field simultaneous capturing from two interfaces, analyzing 100% streams without any delays, and filtering/aggregatin g required packet streams at wire speed. PacketShark™ overcomes most of the limtations of the protocol analyzers running on Laptops or PCs that are too slow to capture live Full Duplex traffic at wire speed. It is generally preferred over "mirror" ports and traditional taps in providing aggregated traffic output and mobility. It supports all the features of high-end taps in a small, battery operated instrument, weighing less than 1.2kg, and providing mobility and storage capacity to reach any point in the network. It provides INSTANT ON features - no PC required. Main Features Ability to capture packets at any point of the Network Wirespeed filtering with zero loss and zero delay - Equipped with a unique Zero Delay technology that ensures every packet goes through without delay (even if power is lost) Capture in the field and analyze in the office - Field storage of captured data using an external storage device (SD memory card) in PCAP format. Copy and forward matching packets to the drop LAN. Traffic and Signal Regeneration Sixteen (16) simultaneous filters can be applied to the traffic. Firmware filters to identify traffic MAC, IP, UDP or TCP flow. Centralized or distributed deployment Jitter-less time stamps Invisible when connected (Undetectable): no IP no MAC Improves efficiency and the performance of the protocol analyzer by adding mobility, capture filters and local storage Erred frames, fundamental feature for troubleshooting: FCS, runts, fragments, etc Remote access via VNC Applications Proactive monitor of IP services Monitor complex, distributed networks supporting the voice and data services Useful for Lawful Interception by Government Agencies or Intelligence Agencies as PacketShark™ does not have a physical or logical address Intrusion Detection System (IDS) - Monitor network and/or system activities for malicious activities Ideal for experts working in ISP, VoIP, IPTV,IDS, Sniff, R&D, Lawful, Security Services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PacketShark™ GbE Packet Capture, Filter, & Aggregation Tap - PKV201 - GL Communications, Inc.
Gaithersburg, MD, United States
PacketShark™ GbE Packet Capture, Filter, & Aggregation Tap
PKV201
PacketShark™ GbE Packet Capture, Filter, & Aggregation Tap PKV201
GL's PacketShark™ is a portable product that can tap packet networks, capture Ethernet packets at wire speed, i.e., in optical or electrical interfaces up to 1 Gb/s and selectively filter the captured traffic based on specified criteria. Packets are transmitted through two ports and the packets that are traffic compliant with one of the filters is sent to a packet analyzer, such as Wireshark® or GL's PacketScan™ for detail packet analysis. Alternatively, the traffic can be even sent to a memory card (SD) and later analyzed offline. PacketShark™ is an invaluable tool for on-field simultaneous capturing from two interfaces, analyzing 100% streams without any delays, and filtering/aggregatin g required packet streams at wire speed. PacketShark™ overcomes most of the limtations of the protocol analyzers running on Laptops or PCs that are too slow to capture live Full Duplex traffic at wire speed. It is generally preferred over "mirror" ports and traditional taps in providing aggregated traffic output and mobility. It supports all the features of high-end taps in a small, battery operated instrument, weighing less than 1.2kg, and providing mobility and storage capacity to reach any point in the network. It provides INSTANT ON features - no PC required. Main Features Ability to capture packets at any point of the Network Wirespeed filtering with zero loss and zero delay - Equipped with a unique Zero Delay technology that ensures every packet goes through without delay (even if power is lost) Capture in the field and analyze in the office - Field storage of captured data using an external storage device (SD memory card) in PCAP format. Copy and forward matching packets to the drop LAN. Traffic and Signal Regeneration Sixteen (16) simultaneous filters can be applied to the traffic. Firmware filters to identify traffic MAC, IP, UDP or TCP flow. Centralized or distributed deployment Jitter-less time stamps Invisible when connected (Undetectable): no IP no MAC Improves efficiency and the performance of the protocol analyzer by adding mobility, capture filters and local storage Erred frames, fundamental feature for troubleshooting: FCS, runts, fragments, etc Remote access via VNC Applications Proactive monitor of IP services Monitor complex, distributed networks supporting the voice and data services Useful for Lawful Interception by Government Agencies or Intelligence Agencies as PacketShark™ does not have a physical or logical address Intrusion Detection System (IDS) - Monitor network and/or system activities for malicious activities Ideal for experts working in ISP, VoIP, IPTV,IDS, Sniff, R&D, Lawful, Security Services

GL's PacketShark™ is a portable product that can tap packet networks, capture Ethernet packets at wire speed, i.e., in optical or electrical interfaces up to 1 Gb/s and selectively filter the captured traffic based on specified criteria. Packets are transmitted through two ports and the packets that are traffic compliant with one of the filters is sent to a packet analyzer, such as Wireshark® or GL's PacketScan™ for detail packet analysis. Alternatively, the traffic can be even sent to a memory card (SD) and later analyzed offline.

PacketShark™ is an invaluable tool for on-field simultaneous capturing from two interfaces, analyzing 100% streams without any delays, and filtering/aggregating required packet streams at wire speed. PacketShark™ overcomes most of the limtations of the protocol analyzers running on Laptops or PCs that are too slow to capture live Full Duplex traffic at wire speed. It is generally preferred over "mirror" ports and traditional taps in providing aggregated traffic output and mobility.

It supports all the features of high-end taps in a small, battery operated instrument, weighing less than 1.2kg, and providing mobility and storage capacity to reach any point in the network. It provides INSTANT ON features - no PC required.

Main Features

  • Ability to capture packets at any point of the Network
  • Wirespeed filtering with zero loss and zero delay - Equipped with a unique Zero Delay technology that ensures every packet goes through without delay (even if power is lost)
  • Capture in the field and analyze in the office - Field storage of captured data using an external storage device (SD memory card) in PCAP format.
  • Copy and forward matching packets to the drop LAN.
  • Traffic and Signal Regeneration
  • Sixteen (16) simultaneous filters can be applied to the traffic.
  • Firmware filters to identify traffic MAC, IP, UDP or TCP flow.
  • Centralized or distributed deployment
  • Jitter-less time stamps
  • Invisible when connected (Undetectable): no IP no MAC
  • Improves efficiency and the performance of the protocol analyzer by adding mobility, capture filters and local storage
  • Erred frames, fundamental feature for troubleshooting: FCS, runts, fragments, etc
  • Remote access via VNC

Applications

  • Proactive monitor of IP services
  • Monitor complex, distributed networks supporting the voice and data services
  • Useful for Lawful Interception by Government Agencies or Intelligence Agencies as PacketShark™ does not have a physical or logical address
  • Intrusion Detection System (IDS) - Monitor network and/or system activities for malicious activities
  • Ideal for experts working in ISP, VoIP, IPTV,IDS, Sniff, R&D, Lawful, Security Services
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKV201
Product Name PacketShark™ GbE Packet Capture, Filter, & Aggregation Tap
Equipment Type Network / LAN Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

6-Port Mesh Network Emulator, 600 - 6000 MHz, 0-95 dB, 2U, N-type - ZTMN-0695B-N - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 6
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 4629267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type Ftp, utp
View Details
MAPS™ Diameter Protocol Emulator - PKS139 - GL Communications, Inc.
Specs
Network Protocol Diameter
View Details