GL Communications, Inc. MAPS™ ISDN SIGTRAN Protocol Emulator PKS135

Description
ISDN is a very common protocol in the legacy network. There are two types - PRI (Primary Rate Interface or 23B +D) for T1 E1 lines and BRI (Basic Rate Interface, or 2B + D) for lower speed digital lines. As PSTN networks migrate to Next Generation Networks (NGNs), a need for conversion and transport of signaling and media (voice) is necessary. NGNs are IP based systems, therefore protocols have been developed to reliably transport/adapt Q.920s (data link layer) and Q.930s (Layer 3 user messages) TDM protocols. This adaptation is performed by two IP based protocols within SIGTRAN, called SCTP and IUA. SIGTRAN, shortened form of Signaling Transmission, is the standard for conversion, transport, and encapsulation of SS7 and ISDN over IP. It is one of the most important transition elements in moving from legacy TDM to NGN IP networks. As shown above, a Signaling Gateway (SG) on the TDM side connects to standard PRI T1 E1 lines (or BRI) and translates the ISDN messages to SIGTRAN IP format. It supports the same application and call management functions as ISDN but uses two protocol layers on top of Internet Protocol (IP): Stream Control Transport Protocol (SCTP) and ISDN Q.921-User Adaptation Layer (IUA). The SG talks to a Media Gateway Controller, which in turn performs further routing and signaling decisions within the NGN. The protocol architecture of ISDN SIGTRAN is shown below. Message Automation & Protocol Simulation (MAPS™) is a powerful protocol test simulation platform supporting a wide range protocols such as SIGTRAN (SS7 over IP), SS7 over TDM (T1 E1), ISDN over TDM (T1 E1), GSM-A & GSM-Abis over TDM, Megaco, SIP, and MGCP over IP. GL’s MAPS™ SIGTRAN ISDN over IP is an advanced protocol simulator/tester used for ISDN simulation over IP. The tester can simulate a complete ISDN connection SG to MGC, where ISDN signaling is defined by the ITU-T Q.921 / Q.931 standards. MAPS™ SIGTRAN ISDN over IP is a powerful tool that can be used to perform detailed testing of ISDN protocol messages over IP, and offers a complete solution for testing, troubleshooting, and maintenance of devices and networks implementing PRI ISDN and BRI ISDN. MAPS™ SIGTRAN ISDN over IP can act as the SG when testing the MGC or as the MGC when testing the SG as shown below. MAPS™ SIGTRAN ISDN over IP also incorporates the flexibility to modify ISDN call parameters & message contents (arbitrary manipulation of messages, information elements and message sequence on the different protocols). This flexibility ensures that the MAPS™ SIGTRAN ISDN over IP communicates with the system under test. The application is available as - MAPS™ ISDN SIGTRAN Emulator (Item # PKS135) MAPS™ ISDN SIGTRAN Emulator supports both PRI (Primary Rate Interface or 23B +D) and BRI (Basic Rate Interface, or 2B + D) ISDN network types. ISDN BRI is referred to as 2B + D, as it includes 2 bearer ‘B’ channels each with 64 kbit/s rate and one 16 kbit/s signaling channel ('D' channel or data channel). ISDN PRI when carried over an E1 includes 30 'B' channels and over T1 has 23 ‘B’ channels of 64 kbit/s, shared with 'D' channel of 64 kbit/s. MAPS™ ISDN SIGTRAN protocol test tool simulates complete ISDN connection from TDM to Signaling Gateway (SG) and Media Gateway Controller (MGC) supporting both PRI ISDN (with traffic) and BRI ISDN interfaces. MAPS™ ISDN SIGTRAN connects to traditional ISDN interfaces and IP-enabled signaling nodes and offloads TDM traffic to IP networks. The various supported TDM traffic types include File, Digits, Tones, FAX, IVR, Dynamic VF, and Voice Quality Testing. MAPS™ can be configured to auto start the traffic over ISDN signaling or manually define traffic at run time. MAPS™ SIGTRAN ISDN over IP supports powerful utilities like Message Editor and Script Editor which allows creating new scenarios or modifying the existing scenarios using ISDN messages and parameters. Also available is an independent GUI based SIGTRAN (ISDN over IP) Protocol Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Simulates ISDN signaling over IP (ISDN-SIGTRAN) Generates and process all ISDN messages such as Setup, Connect, Release messages, and more Switch and Subscriber Emulation Supports interfacing with both high-speed PRI (Primary Rate Interface or 23B +D) and low-speed BRI (Basic Rate Interface, or 2B + D) digital lines. User controlled access to optional ISDN parameters such as timers Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN Impairments can be applied to messages to simulate error conditions Supports TDM traffic (including digits, voice file, tones, IVR, FAX, Dynamic VF, IVR and Voice Quality Testing) over IP. Supports Client-Server functionality requires additional license; clients supported are TCL, Python, VBScript, Java, and .Net Automation, Remote access, and Schedulers to run tests 24/7
Datasheet
Description
ISDN is a very common protocol in the legacy network. There are two types - PRI (Primary Rate Interface or 23B +D) for T1 E1 lines and BRI (Basic Rate Interface, or 2B + D) for lower speed digital lines. As PSTN networks migrate to Next Generation Networks (NGNs), a need for conversion and transport of signaling and media (voice) is necessary. NGNs are IP based systems, therefore protocols have been developed to reliably transport/adapt Q.920s (data link layer) and Q.930s (Layer 3 user messages) TDM protocols. This adaptation is performed by two IP based protocols within SIGTRAN, called SCTP and IUA. SIGTRAN, shortened form of Signaling Transmission, is the standard for conversion, transport, and encapsulation of SS7 and ISDN over IP. It is one of the most important transition elements in moving from legacy TDM to NGN IP networks. As shown above, a Signaling Gateway (SG) on the TDM side connects to standard PRI T1 E1 lines (or BRI) and translates the ISDN messages to SIGTRAN IP format. It supports the same application and call management functions as ISDN but uses two protocol layers on top of Internet Protocol (IP): Stream Control Transport Protocol (SCTP) and ISDN Q.921-User Adaptation Layer (IUA). The SG talks to a Media Gateway Controller, which in turn performs further routing and signaling decisions within the NGN. The protocol architecture of ISDN SIGTRAN is shown below. Message Automation & Protocol Simulation (MAPS™) is a powerful protocol test simulation platform supporting a wide range protocols such as SIGTRAN (SS7 over IP), SS7 over TDM (T1 E1), ISDN over TDM (T1 E1), GSM-A & GSM-Abis over TDM, Megaco, SIP, and MGCP over IP. GL’s MAPS™ SIGTRAN ISDN over IP is an advanced protocol simulator/tester used for ISDN simulation over IP. The tester can simulate a complete ISDN connection SG to MGC, where ISDN signaling is defined by the ITU-T Q.921 / Q.931 standards. MAPS™ SIGTRAN ISDN over IP is a powerful tool that can be used to perform detailed testing of ISDN protocol messages over IP, and offers a complete solution for testing, troubleshooting, and maintenance of devices and networks implementing PRI ISDN and BRI ISDN. MAPS™ SIGTRAN ISDN over IP can act as the SG when testing the MGC or as the MGC when testing the SG as shown below. MAPS™ SIGTRAN ISDN over IP also incorporates the flexibility to modify ISDN call parameters & message contents (arbitrary manipulation of messages, information elements and message sequence on the different protocols). This flexibility ensures that the MAPS™ SIGTRAN ISDN over IP communicates with the system under test. The application is available as - MAPS™ ISDN SIGTRAN Emulator (Item # PKS135) MAPS™ ISDN SIGTRAN Emulator supports both PRI (Primary Rate Interface or 23B +D) and BRI (Basic Rate Interface, or 2B + D) ISDN network types. ISDN BRI is referred to as 2B + D, as it includes 2 bearer ‘B’ channels each with 64 kbit/s rate and one 16 kbit/s signaling channel ('D' channel or data channel). ISDN PRI when carried over an E1 includes 30 'B' channels and over T1 has 23 ‘B’ channels of 64 kbit/s, shared with 'D' channel of 64 kbit/s. MAPS™ ISDN SIGTRAN protocol test tool simulates complete ISDN connection from TDM to Signaling Gateway (SG) and Media Gateway Controller (MGC) supporting both PRI ISDN (with traffic) and BRI ISDN interfaces. MAPS™ ISDN SIGTRAN connects to traditional ISDN interfaces and IP-enabled signaling nodes and offloads TDM traffic to IP networks. The various supported TDM traffic types include File, Digits, Tones, FAX, IVR, Dynamic VF, and Voice Quality Testing. MAPS™ can be configured to auto start the traffic over ISDN signaling or manually define traffic at run time. MAPS™ SIGTRAN ISDN over IP supports powerful utilities like Message Editor and Script Editor which allows creating new scenarios or modifying the existing scenarios using ISDN messages and parameters. Also available is an independent GUI based SIGTRAN (ISDN over IP) Protocol Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Simulates ISDN signaling over IP (ISDN-SIGTRAN) Generates and process all ISDN messages such as Setup, Connect, Release messages, and more Switch and Subscriber Emulation Supports interfacing with both high-speed PRI (Primary Rate Interface or 23B +D) and low-speed BRI (Basic Rate Interface, or 2B + D) digital lines. User controlled access to optional ISDN parameters such as timers Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN Impairments can be applied to messages to simulate error conditions Supports TDM traffic (including digits, voice file, tones, IVR, FAX, Dynamic VF, IVR and Voice Quality Testing) over IP. Supports Client-Server functionality requires additional license; clients supported are TCL, Python, VBScript, Java, and .Net Automation, Remote access, and Schedulers to run tests 24/7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAPS™ ISDN SIGTRAN Protocol Emulator - PKS135 - GL Communications, Inc.
Gaithersburg, MD, United States
MAPS™ ISDN SIGTRAN Protocol Emulator
PKS135
MAPS™ ISDN SIGTRAN Protocol Emulator PKS135
ISDN is a very common protocol in the legacy network. There are two types - PRI (Primary Rate Interface or 23B +D) for T1 E1 lines and BRI (Basic Rate Interface, or 2B + D) for lower speed digital lines. As PSTN networks migrate to Next Generation Networks (NGNs), a need for conversion and transport of signaling and media (voice) is necessary. NGNs are IP based systems, therefore protocols have been developed to reliably transport/adapt Q.920s (data link layer) and Q.930s (Layer 3 user messages) TDM protocols. This adaptation is performed by two IP based protocols within SIGTRAN, called SCTP and IUA. SIGTRAN, shortened form of Signaling Transmission, is the standard for conversion, transport, and encapsulation of SS7 and ISDN over IP. It is one of the most important transition elements in moving from legacy TDM to NGN IP networks. As shown above, a Signaling Gateway (SG) on the TDM side connects to standard PRI T1 E1 lines (or BRI) and translates the ISDN messages to SIGTRAN IP format. It supports the same application and call management functions as ISDN but uses two protocol layers on top of Internet Protocol (IP): Stream Control Transport Protocol (SCTP) and ISDN Q.921-User Adaptation Layer (IUA). The SG talks to a Media Gateway Controller, which in turn performs further routing and signaling decisions within the NGN. The protocol architecture of ISDN SIGTRAN is shown below. Message Automation & Protocol Simulation (MAPS™) is a powerful protocol test simulation platform supporting a wide range protocols such as SIGTRAN (SS7 over IP), SS7 over TDM (T1 E1), ISDN over TDM (T1 E1), GSM-A & GSM-Abis over TDM, Megaco, SIP, and MGCP over IP. GL’s MAPS™ SIGTRAN ISDN over IP is an advanced protocol simulator/tester used for ISDN simulation over IP. The tester can simulate a complete ISDN connection SG to MGC, where ISDN signaling is defined by the ITU-T Q.921 / Q.931 standards. MAPS™ SIGTRAN ISDN over IP is a powerful tool that can be used to perform detailed testing of ISDN protocol messages over IP, and offers a complete solution for testing, troubleshooting, and maintenance of devices and networks implementing PRI ISDN and BRI ISDN. MAPS™ SIGTRAN ISDN over IP can act as the SG when testing the MGC or as the MGC when testing the SG as shown below. MAPS™ SIGTRAN ISDN over IP also incorporates the flexibility to modify ISDN call parameters & message contents (arbitrary manipulation of messages, information elements and message sequence on the different protocols). This flexibility ensures that the MAPS™ SIGTRAN ISDN over IP communicates with the system under test. The application is available as - MAPS™ ISDN SIGTRAN Emulator (Item # PKS135) MAPS™ ISDN SIGTRAN Emulator supports both PRI (Primary Rate Interface or 23B +D) and BRI (Basic Rate Interface, or 2B + D) ISDN network types. ISDN BRI is referred to as 2B + D, as it includes 2 bearer ‘B’ channels each with 64 kbit/s rate and one 16 kbit/s signaling channel ('D' channel or data channel). ISDN PRI when carried over an E1 includes 30 'B' channels and over T1 has 23 ‘B’ channels of 64 kbit/s, shared with 'D' channel of 64 kbit/s. MAPS™ ISDN SIGTRAN protocol test tool simulates complete ISDN connection from TDM to Signaling Gateway (SG) and Media Gateway Controller (MGC) supporting both PRI ISDN (with traffic) and BRI ISDN interfaces. MAPS™ ISDN SIGTRAN connects to traditional ISDN interfaces and IP-enabled signaling nodes and offloads TDM traffic to IP networks. The various supported TDM traffic types include File, Digits, Tones, FAX, IVR, Dynamic VF, and Voice Quality Testing. MAPS™ can be configured to auto start the traffic over ISDN signaling or manually define traffic at run time. MAPS™ SIGTRAN ISDN over IP supports powerful utilities like Message Editor and Script Editor which allows creating new scenarios or modifying the existing scenarios using ISDN messages and parameters. Also available is an independent GUI based SIGTRAN (ISDN over IP) Protocol Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems. Main Features Simulates ISDN signaling over IP (ISDN-SIGTRAN) Generates and process all ISDN messages such as Setup, Connect, Release messages, and more Switch and Subscriber Emulation Supports interfacing with both high-speed PRI (Primary Rate Interface or 23B +D) and low-speed BRI (Basic Rate Interface, or 2B + D) digital lines. User controlled access to optional ISDN parameters such as timers Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN Impairments can be applied to messages to simulate error conditions Supports TDM traffic (including digits, voice file, tones, IVR, FAX, Dynamic VF, IVR and Voice Quality Testing) over IP. Supports Client-Server functionality requires additional license; clients supported are TCL, Python, VBScript, Java, and .Net Automation, Remote access, and Schedulers to run tests 24/7

ISDN is a very common protocol in the legacy network. There are two types - PRI (Primary Rate Interface or 23B +D) for T1 E1 lines and BRI (Basic Rate Interface, or 2B + D) for lower speed digital lines. As PSTN networks migrate to Next Generation Networks (NGNs), a need for conversion and transport of signaling and media (voice) is necessary. NGNs are IP based systems, therefore protocols have been developed to reliably transport/adapt Q.920s (data link layer) and Q.930s (Layer 3 user messages) TDM protocols.

This adaptation is performed by two IP based protocols within SIGTRAN, called SCTP and IUA. SIGTRAN, shortened form of Signaling Transmission, is the standard for conversion, transport, and encapsulation of SS7 and ISDN over IP. It is one of the most important transition elements in moving from legacy TDM to NGN IP networks.

As shown above, a Signaling Gateway (SG) on the TDM side connects to standard PRI T1 E1 lines (or BRI) and translates the ISDN messages to SIGTRAN IP format. It supports the same application and call management functions as ISDN but uses two protocol layers on top of Internet Protocol (IP): Stream Control Transport Protocol (SCTP) and ISDN Q.921-User Adaptation Layer (IUA). The SG talks to a Media Gateway Controller, which in turn performs further routing and signaling decisions within the NGN. The protocol architecture of ISDN SIGTRAN is shown below.

Message Automation & Protocol Simulation (MAPS™) is a powerful protocol test simulation platform supporting a wide range protocols such as SIGTRAN (SS7 over IP), SS7 over TDM (T1 E1), ISDN over TDM (T1 E1), GSM-A & GSM-Abis over TDM, Megaco, SIP, and MGCP over IP.

GL’s MAPS™ SIGTRAN ISDN over IP is an advanced protocol simulator/tester used for ISDN simulation over IP. The tester can simulate a complete ISDN connection SG to MGC, where ISDN signaling is defined by the ITU-T Q.921 / Q.931 standards. MAPS™ SIGTRAN ISDN over IP is a powerful tool that can be used to perform detailed testing of ISDN protocol messages over IP, and offers a complete solution for testing, troubleshooting, and maintenance of devices and networks implementing PRI ISDN and BRI ISDN.

MAPS™ SIGTRAN ISDN over IP can act as the SG when testing the MGC or as the MGC when testing the SG as shown below.

MAPS™ SIGTRAN ISDN over IP also incorporates the flexibility to modify ISDN call parameters & message contents (arbitrary manipulation of messages, information elements and message sequence on the different protocols). This flexibility ensures that the MAPS™ SIGTRAN ISDN over IP communicates with the system under test.

The application is available as -

  • MAPS™ ISDN SIGTRAN Emulator (Item # PKS135)
    MAPS™ ISDN SIGTRAN Emulator supports both PRI (Primary Rate Interface or 23B +D) and BRI (Basic Rate Interface, or 2B + D) ISDN network types. ISDN BRI is referred to as 2B + D, as it includes 2 bearer ‘B’ channels each with 64 kbit/s rate and one 16 kbit/s signaling channel ('D' channel or data channel). ISDN PRI when carried over an E1 includes 30 'B' channels and over T1 has 23 ‘B’ channels of 64 kbit/s, shared with 'D' channel of 64 kbit/s.
    MAPS™ ISDN SIGTRAN protocol test tool simulates complete ISDN connection from TDM to Signaling Gateway (SG) and Media Gateway Controller (MGC) supporting both PRI ISDN (with traffic) and BRI ISDN interfaces. MAPS™ ISDN SIGTRAN connects to traditional ISDN interfaces and IP-enabled signaling nodes and offloads TDM traffic to IP networks. The various supported TDM traffic types include File, Digits, Tones, FAX, IVR, Dynamic VF, and Voice Quality Testing. MAPS™ can be configured to auto start the traffic over ISDN signaling or manually define traffic at run time.
    MAPS™ SIGTRAN ISDN over IP supports powerful utilities like Message Editor and Script Editor which allows creating new scenarios or modifying the existing scenarios using ISDN messages and parameters.
    Also available is an independent GUI based SIGTRAN (ISDN over IP) Protocol Analyzer for online capture and decode of the signaling in real-time both during tests and as a stand-alone tracer for live systems.

Main Features

  • Simulates ISDN signaling over IP (ISDN-SIGTRAN)
  • Generates and process all ISDN messages such as Setup, Connect, Release messages, and more
  • Switch and Subscriber Emulation
  • Supports interfacing with both high-speed PRI (Primary Rate Interface or 23B +D) and low-speed BRI (Basic Rate Interface, or 2B + D) digital lines.
  • User controlled access to optional ISDN parameters such as timers
  • Provides various release cause codes such as rejected, no user response, user busy, congested, and so on to troubleshoot the problems in ISDN
  • Impairments can be applied to messages to simulate error conditions
  • Supports TDM traffic (including digits, voice file, tones, IVR, FAX, Dynamic VF, IVR and Voice Quality Testing) over IP.
  • Supports Client-Server functionality requires additional license; clients supported are TCL, Python, VBScript, Java, and .Net
  • Automation, Remote access, and Schedulers to run tests 24/7
Supplier's Site Datasheet

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKS135
Product Name MAPS™ ISDN SIGTRAN Protocol Emulator
Network Protocol ISDN
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 16-Port, 30 - 3000 MHz, 90 dB, 5U, SMA - ZTMN-1695A-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 16
Port Type USB
View Details
Profibus Diagnostic & Troubleshooting Device -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Network Testers - 431764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Tester
Port Type RJ-45; USB; RJ45, USB
Standards and Certifications RoHS
View Details
DB-25 PockeTester™ - Model 50 - Data Connect Enterprise, Inc.
Data Connect Enterprise, Inc.
Specs
Equipment Type Breakout Boxes
Network Protocol RS232
Number of Ports 1
View Details