GL Communications, Inc. High-Density Call Generator for IP & Wireless Networks PKS109

Description
Testing IP network performance with high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment. MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). MAPS™ (Message Automation and Protocol Simulation) is GL’s standard framework for emulation of IP, TDM, and Wireless protocols. MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). The network appliance performs signaling and traffic generation for a vast array of communication protocols covering IP and Wireless networks. It supports simulation of SIP, IMS SIP UE, GSM A, BICC, MGCP, H.248/Megaco, and provides non-reference based voice quality using E-model (R-factor) and MOS with five mapping scales. MAPS™ HD network appliance is designed to easily achieve up to 20,000 endpoints per appliance (5000 per port). Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller.) is achievable for enterprise to carrier grade testing. The network appliance provides a modular and flexible solution to generate real voice calls using industry standard voice codecs such as G.711 A/µ-law, G.722, G.722.2 (AMR-WB), G.722.1, G.726, G.729A/B, GSM (EFR, FR and HR), AMR (Narrowband and Wideband), EVRC, EVRCB, EVRC-C, iLBC, Speex, SpeexWB, RFC 2833, and user-defined codecs for voice and tones. GL also provides PacketScan™ HD (PKV120) for High Density IP Traffic Analysis w/ 4x1GigE Network Monitoring and PacketScan™ FB (PKV121), a File Based IP Traffic Analyzer Server for near real-time processing of traces. MAPS™ HD Characteristics: Transport over UDP and TCP, IPv4 and IPv6, and TLS for secure transport Unique endpoint emulation using IP address, MAC address, and VLAN tagging Easily achieve up to 20,000 endpoints per appliance (5000 per port) Up to 350 calls per second (with RTP traffic) Scales to around 100,000 to 200,000 endpoints with use of Master Controller for single point of control Manage 10+ MAPS™ systems with single point of control from Master Controller Simulate various traffic conditions to measure the performance and capability of an IP network element Simulate complete protocol state machine to troubleshoot the network issues Powerful Load Generation, Scheduler, and Command Line Interface (CLI) for automation, remote control, and load testing Configurations, test scripts, and profiles can be saved and reused on a different systems Easy-to-use MAPS™ scripting interface (UI) for test scripts to be created User can modify any signalling messages, message parameters, and/or information elements. User can also add, modify or remove any optional parameter depending on specific feature of interest. Packet level fault insertion can be performed by impairing any bit / byte of a message. Real-time monitoring and reporting of registration and call statistics Statistics can be viewed on any pair of endpoints Export data to other applications for customized user report
Description
Testing IP network performance with high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment. MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). MAPS™ (Message Automation and Protocol Simulation) is GL’s standard framework for emulation of IP, TDM, and Wireless protocols. MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). The network appliance performs signaling and traffic generation for a vast array of communication protocols covering IP and Wireless networks. It supports simulation of SIP, IMS SIP UE, GSM A, BICC, MGCP, H.248/Megaco, and provides non-reference based voice quality using E-model (R-factor) and MOS with five mapping scales. MAPS™ HD network appliance is designed to easily achieve up to 20,000 endpoints per appliance (5000 per port). Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller.) is achievable for enterprise to carrier grade testing. The network appliance provides a modular and flexible solution to generate real voice calls using industry standard voice codecs such as G.711 A/µ-law, G.722, G.722.2 (AMR-WB), G.722.1, G.726, G.729A/B, GSM (EFR, FR and HR), AMR (Narrowband and Wideband), EVRC, EVRCB, EVRC-C, iLBC, Speex, SpeexWB, RFC 2833, and user-defined codecs for voice and tones. GL also provides PacketScan™ HD (PKV120) for High Density IP Traffic Analysis w/ 4x1GigE Network Monitoring and PacketScan™ FB (PKV121), a File Based IP Traffic Analyzer Server for near real-time processing of traces. MAPS™ HD Characteristics: Transport over UDP and TCP, IPv4 and IPv6, and TLS for secure transport Unique endpoint emulation using IP address, MAC address, and VLAN tagging Easily achieve up to 20,000 endpoints per appliance (5000 per port) Up to 350 calls per second (with RTP traffic) Scales to around 100,000 to 200,000 endpoints with use of Master Controller for single point of control Manage 10+ MAPS™ systems with single point of control from Master Controller Simulate various traffic conditions to measure the performance and capability of an IP network element Simulate complete protocol state machine to troubleshoot the network issues Powerful Load Generation, Scheduler, and Command Line Interface (CLI) for automation, remote control, and load testing Configurations, test scripts, and profiles can be saved and reused on a different systems Easy-to-use MAPS™ scripting interface (UI) for test scripts to be created User can modify any signalling messages, message parameters, and/or information elements. User can also add, modify or remove any optional parameter depending on specific feature of interest. Packet level fault insertion can be performed by impairing any bit / byte of a message. Real-time monitoring and reporting of registration and call statistics Statistics can be viewed on any pair of endpoints Export data to other applications for customized user report

Suppliers

Company
Product
Description
Supplier Links
High-Density Call Generator for IP & Wireless Networks - PKS109 - GL Communications, Inc.
Gaithersburg, MD, United States
High-Density Call Generator for IP & Wireless Networks
PKS109
High-Density Call Generator for IP & Wireless Networks PKS109
Testing IP network performance with high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment. MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). MAPS™ (Message Automation and Protocol Simulation) is GL’s standard framework for emulation of IP, TDM, and Wireless protocols. MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform). The network appliance performs signaling and traffic generation for a vast array of communication protocols covering IP and Wireless networks. It supports simulation of SIP, IMS SIP UE, GSM A, BICC, MGCP, H.248/Megaco, and provides non-reference based voice quality using E-model (R-factor) and MOS with five mapping scales. MAPS™ HD network appliance is designed to easily achieve up to 20,000 endpoints per appliance (5000 per port). Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller.) is achievable for enterprise to carrier grade testing. The network appliance provides a modular and flexible solution to generate real voice calls using industry standard voice codecs such as G.711 A/µ-law, G.722, G.722.2 (AMR-WB), G.722.1, G.726, G.729A/B, GSM (EFR, FR and HR), AMR (Narrowband and Wideband), EVRC, EVRCB, EVRC-C, iLBC, Speex, SpeexWB, RFC 2833, and user-defined codecs for voice and tones. GL also provides PacketScan™ HD (PKV120) for High Density IP Traffic Analysis w/ 4x1GigE Network Monitoring and PacketScan™ FB (PKV121), a File Based IP Traffic Analyzer Server for near real-time processing of traces. MAPS™ HD Characteristics: Transport over UDP and TCP, IPv4 and IPv6, and TLS for secure transport Unique endpoint emulation using IP address, MAC address, and VLAN tagging Easily achieve up to 20,000 endpoints per appliance (5000 per port) Up to 350 calls per second (with RTP traffic) Scales to around 100,000 to 200,000 endpoints with use of Master Controller for single point of control Manage 10+ MAPS™ systems with single point of control from Master Controller Simulate various traffic conditions to measure the performance and capability of an IP network element Simulate complete protocol state machine to troubleshoot the network issues Powerful Load Generation, Scheduler, and Command Line Interface (CLI) for automation, remote control, and load testing Configurations, test scripts, and profiles can be saved and reused on a different systems Easy-to-use MAPS™ scripting interface (UI) for test scripts to be created User can modify any signalling messages, message parameters, and/or information elements. User can also add, modify or remove any optional parameter depending on specific feature of interest. Packet level fault insertion can be performed by impairing any bit / byte of a message. Real-time monitoring and reporting of registration and call statistics Statistics can be viewed on any pair of endpoints Export data to other applications for customized user report

Testing IP network performance with high volume calls is increasingly important to Wireless Carriers, Internet Service Providers, and Equipment vendors to ensure that quality of experience does not degrade with call intensity, volume, or protocol. Load and stress testing are important to verify stability of IP network and network elements pre- and post-deployment.

MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform).

MAPS™ (Message Automation and Protocol Simulation) is GL’s standard framework for emulation of IP, TDM, and Wireless protocols.

MAPS™ HD RTP (PKS109) is an advanced bulk call generator used to simulate high volume calls with traffic. It is available as special purpose rackmount network appliance with 4x1GigE NIC capable of high call intensity (hundreds of calls/sec) and high volume of sustained calls (tens of thousands of simultaneous calls/platform).

The network appliance performs signaling and traffic generation for a vast array of communication protocols covering IP and Wireless networks. It supports simulation of SIP, IMS SIP UE, GSM A, BICC, MGCP, H.248/Megaco, and provides non-reference based voice quality using E-model (R-factor) and MOS with five mapping scales.

MAPS™ HD network appliance is designed to easily achieve up to 20,000 endpoints per appliance (5000 per port). Using a stack of multiple servers, a larger test system with 100K-200K calls (all controlled from a single Master Controller.) is achievable for enterprise to carrier grade testing.

The network appliance provides a modular and flexible solution to generate real voice calls using industry standard voice codecs such as G.711 A/µ-law, G.722, G.722.2 (AMR-WB), G.722.1, G.726, G.729A/B, GSM (EFR, FR and HR), AMR (Narrowband and Wideband), EVRC, EVRCB, EVRC-C, iLBC, Speex, SpeexWB, RFC 2833, and user-defined codecs for voice and tones.

GL also provides PacketScan™ HD (PKV120) for High Density IP Traffic Analysis w/ 4x1GigE Network Monitoring and PacketScan™ FB (PKV121), a File Based IP Traffic Analyzer Server for near real-time processing of traces.

MAPS™ HD Characteristics:

  • Transport over UDP and TCP, IPv4 and IPv6, and TLS for secure transport
  • Unique endpoint emulation using IP address, MAC address, and VLAN tagging
  • Easily achieve up to 20,000 endpoints per appliance (5000 per port)
  • Up to 350 calls per second (with RTP traffic)
  • Scales to around 100,000 to 200,000 endpoints with use of Master Controller for single point of control
  • Manage 10+ MAPS™ systems with single point of control from Master Controller
  • Simulate various traffic conditions to measure the performance and capability of an IP network element
  • Simulate complete protocol state machine to troubleshoot the network issues
  • Powerful Load Generation, Scheduler, and Command Line Interface (CLI) for automation, remote control, and load testing
  • Configurations, test scripts, and profiles can be saved and reused on a different systems
  • Easy-to-use MAPS™ scripting interface (UI) for test scripts to be created
  • User can modify any signalling messages, message parameters, and/or information elements.
  • User can also add, modify or remove any optional parameter depending on specific feature of interest.
  • Packet level fault insertion can be performed by impairing any bit / byte of a message.
  • Real-time monitoring and reporting of registration and call statistics
  • Statistics can be viewed on any pair of endpoints
  • Export data to other applications for customized user report
Supplier's Site

Technical Specifications

  GL Communications, Inc.
Product Category Network Test Equipment
Product Number PKS109
Product Name High-Density Call Generator for IP & Wireless Networks
Network Protocol TCP/IP; TDM, Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Mesh Network Emulator, 8-Port, 0.6 - 7.2 GHz, 95 dB, 2U, SMA - ZTMN-0895C-S - Mini-Circuits
Specs
Network Protocol supporting SSH, HTTP & Telnet protocols
Number of Ports 8
Port Type USB
View Details
Network Testers - 4439200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Network Cable tester; Cable tester
Port Type RJ-45; Coaxial, rj45
Standards and Certifications RoHS
View Details
PROFIBUS Diagnostics Suite -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Equipment Type Protocol Analyzer
View Details
Spirent Communications
Specs
Equipment Type Network / LAN Analyzer
Network Protocol Gigabit Ethernet
Number of Ports 1
View Details