GFS Chemicals, Inc. POTASSIUM DICHROMATE, 0.025 N SOLUTION

Description
ITEM#:1563 K2Cr2O7 CAS#:7778-50-9 F.W.:294.19 NFPA#:2-0-1 Specific Gravity: 1.000 DOT:NR Descriptions: 0.00417 mol/L Specification TEST 1. Concentration 0.0250 +/- 0.0001 N Properties No properties.
Description
ITEM#:1563 K2Cr2O7 CAS#:7778-50-9 F.W.:294.19 NFPA#:2-0-1 Specific Gravity: 1.000 DOT:NR Descriptions: 0.00417 mol/L Specification TEST 1. Concentration 0.0250 +/- 0.0001 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
POTASSIUM DICHROMATE, 0.025 N SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
POTASSIUM DICHROMATE, 0.025 N SOLUTION
POTASSIUM DICHROMATE, 0.025 N SOLUTION
ITEM#:1563 K2Cr2O7 CAS#:7778-50-9 F.W.:294.19 NFPA#:2-0-1 Specific Gravity: 1.000 DOT:NR Descriptions: 0.00417 mol/L Specification TEST 1. Concentration 0.0250 +/- 0.0001 N Properties No properties.

ITEM#:1563
K2Cr2O7
CAS#:7778-50-9
F.W.:294.19
NFPA#:2-0-1
Specific Gravity: 1.000
DOT:NR
Descriptions: 0.00417 mol/L
Specification
TEST
1. Concentration 0.0250 +/- 0.0001 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name POTASSIUM DICHROMATE, 0.025 N SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
WR Hardener A & B -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details