GFS Chemicals, Inc. POTASSIUM CHLORIDE, SOLUTION, 1 N

Description
ITEM#:384 KCl CAS#:7447-40-7 F.W.:74.55 NFPA#:0-0-0 Specific Gravity: 1.040 DOT:NR Descriptions: Iron and copper free. 1 mol/L Specification TEST 1. Concentration 1.00 +/- 0.01 N 2. Iron & Copper - Pass test Properties No properties.
Description
ITEM#:384 KCl CAS#:7447-40-7 F.W.:74.55 NFPA#:0-0-0 Specific Gravity: 1.040 DOT:NR Descriptions: Iron and copper free. 1 mol/L Specification TEST 1. Concentration 1.00 +/- 0.01 N 2. Iron & Copper - Pass test Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
POTASSIUM CHLORIDE, SOLUTION, 1 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
POTASSIUM CHLORIDE, SOLUTION, 1 N
POTASSIUM CHLORIDE, SOLUTION, 1 N
ITEM#:384 KCl CAS#:7447-40-7 F.W.:74.55 NFPA#:0-0-0 Specific Gravity: 1.040 DOT:NR Descriptions: Iron and copper free. 1 mol/L Specification TEST 1. Concentration 1.00 +/- 0.01 N 2. Iron & Copper - Pass test Properties No properties.

ITEM#:384
KCl
CAS#:7447-40-7
F.W.:74.55
NFPA#:0-0-0
Specific Gravity: 1.040
DOT:NR
Descriptions: Iron and copper free. 1 mol/L
Specification
TEST
1. Concentration 1.00 +/- 0.01 N
2. Iron & Copper - Pass test
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name POTASSIUM CHLORIDE, SOLUTION, 1 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fine Silica Resin Additive - Resifa™ Solesphere™ - AGC Chemicals Americas, Inc.
Specs
Function Catalyst; Conditioner / Texture Modifier; Deflocculants / Dispersing Agents; Finish Additive
Applications Coatings or Paint; Cosmetics / Personal Care; Fibers Textiles; Plastics / Composites
Form & Features Powders
View Details
Low Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details