GFS Chemicals, Inc. PHOSPHORIC ACID, SOLUTION, 15%

Description
ITEM#:1279 H3PO4 CAS#:7664-38-2 F.W.:98.00 NFPA#:2-0-2 Specific Gravity: 1.080 DOT:8/III Descriptions: Specification TEST 1. Assay 14.0-16.0% 2. Color (APHA) 10 max. 3. Insoluble matter, Ca, Mg, and NH4OH ppt 0.0005% 4. Chloride 0.0003% 5. Nitrate 0.0005% 6. Sulfate 0.003% 7. Volatile acids (as CH3COOH) 0.001% 8. Antimony 0.002% 9. Arsenic 0.0001% 10. Heavy metals (Pb) 0.001% 11. Iron 0.003% 12. Manganese 0.00005% 13. Sodium 0.025% 14. Reducing substances -pass test Properties No properties.
Description
ITEM#:1279 H3PO4 CAS#:7664-38-2 F.W.:98.00 NFPA#:2-0-2 Specific Gravity: 1.080 DOT:8/III Descriptions: Specification TEST 1. Assay 14.0-16.0% 2. Color (APHA) 10 max. 3. Insoluble matter, Ca, Mg, and NH4OH ppt 0.0005% 4. Chloride 0.0003% 5. Nitrate 0.0005% 6. Sulfate 0.003% 7. Volatile acids (as CH3COOH) 0.001% 8. Antimony 0.002% 9. Arsenic 0.0001% 10. Heavy metals (Pb) 0.001% 11. Iron 0.003% 12. Manganese 0.00005% 13. Sodium 0.025% 14. Reducing substances -pass test Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
PHOSPHORIC ACID, SOLUTION, 15% -  - GFS Chemicals, Inc.
Columbus, OH, USA
PHOSPHORIC ACID, SOLUTION, 15%
PHOSPHORIC ACID, SOLUTION, 15%
ITEM#:1279 H3PO4 CAS#:7664-38-2 F.W.:98.00 NFPA#:2-0-2 Specific Gravity: 1.080 DOT:8/III Descriptions: Specification TEST 1. Assay 14.0-16.0% 2. Color (APHA) 10 max. 3. Insoluble matter, Ca, Mg, and NH4OH ppt 0.0005% 4. Chloride 0.0003% 5. Nitrate 0.0005% 6. Sulfate 0.003% 7. Volatile acids (as CH3COOH) 0.001% 8. Antimony 0.002% 9. Arsenic 0.0001% 10. Heavy metals (Pb) 0.001% 11. Iron 0.003% 12. Manganese 0.00005% 13. Sodium 0.025% 14. Reducing substances -pass test Properties No properties.

ITEM#:1279
H3PO4
CAS#:7664-38-2
F.W.:98.00
NFPA#:2-0-2
Specific Gravity: 1.080
DOT:8/III
Descriptions:
Specification
TEST
1. Assay 14.0-16.0%
2. Color (APHA) 10 max.
3. Insoluble matter, Ca, Mg, and NH4OH ppt 0.0005%
4. Chloride 0.0003%
5. Nitrate 0.0005%
6. Sulfate 0.003%
7. Volatile acids (as CH3COOH) 0.001%
8. Antimony 0.002%
9. Arsenic 0.0001%
10. Heavy metals (Pb) 0.001%
11. Iron 0.003%
12. Manganese 0.00005%
13. Sodium 0.025%
14. Reducing substances -pass test
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name PHOSPHORIC ACID, SOLUTION, 15%
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

WR Hardener A & B -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
ExxonMobil™ HDPE Product Grades - ExxonMobil™ HDPE HD 6605.70 - ExxonMobil - Polyethylene Products
Specs
Applications Molding
View Details
Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details