GFS Chemicals, Inc. OXALIC ACID SOLUTION, 10% W/V

Description
ITEM#:2091 (COOH)2•2H2O CAS#:6153-56-6 F.W.:126.07 NFPA#: Specific Gravity: 1.032 DOT:8/III Descriptions: Specification TEST 1. Concentration 10.0% +/- 0.5% Properties No properties.
Description
ITEM#:2091 (COOH)2•2H2O CAS#:6153-56-6 F.W.:126.07 NFPA#: Specific Gravity: 1.032 DOT:8/III Descriptions: Specification TEST 1. Concentration 10.0% +/- 0.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
OXALIC ACID SOLUTION, 10% W/V -  - GFS Chemicals, Inc.
Columbus, OH, USA
OXALIC ACID SOLUTION, 10% W/V
OXALIC ACID SOLUTION, 10% W/V
ITEM#:2091 (COOH)2•2H2O CAS#:6153-56-6 F.W.:126.07 NFPA#: Specific Gravity: 1.032 DOT:8/III Descriptions: Specification TEST 1. Concentration 10.0% +/- 0.5% Properties No properties.

ITEM#:2091
(COOH)2•2H2O
CAS#:6153-56-6
F.W.:126.07
NFPA#:
Specific Gravity: 1.032
DOT:8/III
Descriptions:
Specification
TEST
1. Concentration 10.0% +/- 0.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name OXALIC ACID SOLUTION, 10% W/V
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
LUMIFLON™ Fluoropolymer Resins for Coil Coatings - FE-4400 - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Escorene™ Ultra EVA - Escorene™ Ultra FL 00112 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details