GFS Chemicals, Inc. NICKEL 1,000 ppm AA STANDARD SOLUTION

Description
ITEM#:755 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.030 DOT:8/III Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Nitric acid 3. NIST Traceable Properties No properties.
Description
ITEM#:755 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.030 DOT:8/III Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Nitric acid 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
NICKEL 1,000 ppm AA STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
NICKEL 1,000 ppm AA STANDARD SOLUTION
NICKEL 1,000 ppm AA STANDARD SOLUTION
ITEM#:755 CAS#: F.W.: NFPA#:2-0-1 Specific Gravity: 1.030 DOT:8/III Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <5% Nitric acid 3. NIST Traceable Properties No properties.

ITEM#:755
CAS#:
F.W.:
NFPA#:2-0-1
Specific Gravity: 1.030
DOT:8/III
Descriptions: AA, colorimetric or volumetric standard
Specification
TEST
1. Concentration 1,000 +/- 10 ug/ml
2. Matrix: <5% Nitric acid
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name NICKEL 1,000 ppm AA STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Adipate Ester Base Stock - Esterex™ A51 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 7596586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
LUMIFLON™ Fluoropolymer Resins - FE-4300 - AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details