ITEM#:1869
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.030
DOT:8/III
Descriptions: 100 ppm each element in 5% Nitric Acid. Results are +/- 0.3% of reported value.
Specification
TEST
1. Silver 100 +/- 1 ug/mL
2. Arsenic 100 +/- 1 ug/mL
3. Barium 100 +/- 1 ug/mL
4. Cadmium 100 +/- 1 ug/mL
5. Chromium 100 +/- 1 ug/mL
6. Lead 100 +/- 1 ug/mL
7. Mercury 100 +/- 1 ug/mL
8. Selenium 100 +/- 1 ug/mL
9. Matrix 5% HNO3
10. Traceable to NIST
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | MULTIELEMENT STANDARD US EPA RCRA ELEMENTS |
| Function | Reagent; Reference / Chemical Standard |