ITEM#:1843
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.020
DOT:8/II
Descriptions: 100 ppm each element in 5% Hydrochloric Acid with <0.2% Hydrofluoric Acid.
Specification
TEST
1. Aluminum 100 +/- 1 ug/mL
2. Boron 100 +/- 1 ug/mL
3. Hafnium 100 +/- 1 ug/mL
4. Molybdenum 100 +/- 1 ug/mL
5. Niobium 100 +/- 1 ug/mL
6. Phosphorous 100 +/- 1 ug/mL
7. Silicon 100 +/- 1 ug/mL
8. Tantalum 100 +/- 1 ug/mL
9. Titanium 100 +/- 1 ug/mL
10. Tungsten 100 +/- 1 ug/mL
11. Zirconium 100 +/- 1 ug/mL
12. Matrix: 5% hydrochloric acid w/tr HF
13. NIST Traceable
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | MULTIELEMENT STANDARD REFRACTORY ELEMENTS I |
| Function | Reagent; Reference / Chemical Standard |