GFS Chemicals, Inc. LITHIUM VANADATE, 98%

Description
ITEM#:1444 LiVO3 CAS#:15060-59-0 F.W.:105.88 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/II Descriptions: Specification TEST 1. Assay 98% Properties No properties.
Description
ITEM#:1444 LiVO3 CAS#:15060-59-0 F.W.:105.88 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/II Descriptions: Specification TEST 1. Assay 98% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LITHIUM VANADATE, 98% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LITHIUM VANADATE, 98%
LITHIUM VANADATE, 98%
ITEM#:1444 LiVO3 CAS#:15060-59-0 F.W.:105.88 NFPA#:3-0-0 Specific Gravity: 0.000 DOT:6.1/II Descriptions: Specification TEST 1. Assay 98% Properties No properties.

ITEM#:1444
LiVO3
CAS#:15060-59-0
F.W.:105.88
NFPA#:3-0-0
Specific Gravity: 0.000
DOT:6.1/II
Descriptions:
Specification
TEST
1. Assay 98%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LITHIUM VANADATE, 98%
Chemical Formula LiVO3
Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238936 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
AMMONIUM NITRATE, 99.999% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula NH4NO3
CAS Number 6484-52-2
State of Matter Powders
View Details
Ammonium hexafluorosilicate - M014-3-01 - SynQuest Laboratories, Inc.
SynQuest Laboratories, Inc.
Specs
Chemical Name Ammonium hexafluorosilicate
Chemical Formula F 6 H 8 N 2 Si
CAS Number 16919-19-0
View Details