GFS Chemicals, Inc. LITHIUM SILICATE, 99.5%

Description
ITEM#:1438 Li2SiO3 CAS#:10102-24-6 F.W.:89.97 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Lithium metasilicate Specification TEST 1. Assay (metals basis) 99.5% min Properties No properties.
Description
ITEM#:1438 Li2SiO3 CAS#:10102-24-6 F.W.:89.97 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Lithium metasilicate Specification TEST 1. Assay (metals basis) 99.5% min Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LITHIUM SILICATE, 99.5% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LITHIUM SILICATE, 99.5%
LITHIUM SILICATE, 99.5%
ITEM#:1438 Li2SiO3 CAS#:10102-24-6 F.W.:89.97 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Lithium metasilicate Specification TEST 1. Assay (metals basis) 99.5% min Properties No properties.

ITEM#:1438
Li2SiO3
CAS#:10102-24-6
F.W.:89.97
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions: Lithium metasilicate
Specification
TEST
1. Assay (metals basis) 99.5% min
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LITHIUM SILICATE, 99.5%
Chemical Formula Li2SiO3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238333 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
HOLMIUM FLUORIDE, 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula HoF3
CAS Number 13760-78-6
State of Matter Powders
View Details