ITEM#:1687
LiH2PO4
CAS#:13453-80-0
F.W.:103.93
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay 98.0% min
2. pH of 5% solution 4.0-5.0 @ 25 C
3. Insoluble 0.01%
4. Chloride 0.0005%
5. Nitrogen compounds 0.001%
6. Sulfate 0.005%
7. Heavy metals (Pb) 0.001%
8. Iron 0.001%
9. Water (LOD @ 105C) 2.0% max.
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Inorganic Chemicals and Compounds |
| Product Name | LITHIUM PHOSPHATE, MONOBASIC |
| Chemical Formula | LiH2PO4 |