GFS Chemicals, Inc. LITHIUM NITRATE, 99.999%

Description
ITEM#:A4413 LiNO3 CAS#:7790-69-4 F.W.:68.95 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% 2. Assay (indirect acid/base titration) 99% 3. Water 1% Properties No properties.
Description
ITEM#:A4413 LiNO3 CAS#:7790-69-4 F.W.:68.95 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% 2. Assay (indirect acid/base titration) 99% 3. Water 1% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LITHIUM NITRATE, 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LITHIUM NITRATE, 99.999%
LITHIUM NITRATE, 99.999%
ITEM#:A4413 LiNO3 CAS#:7790-69-4 F.W.:68.95 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:5.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% 2. Assay (indirect acid/base titration) 99% 3. Water 1% Properties No properties.

ITEM#:A4413
LiNO3
CAS#:7790-69-4
F.W.:68.95
NFPA#:1-0-1
Specific Gravity: 0.000
DOT:5.1/III
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999%
2. Assay (indirect acid/base titration) 99%
3. Water 1%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LITHIUM NITRATE, 99.999%
Chemical Formula LiNO3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 3.06 - 238274 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Salts All Inorganic Salts; Sodium Chloride
View Details
CUPRIC CHLORIDE, DIHYDRATE, 99.999% -  - GFS Chemicals, Inc.
Specs
Chemical Formula CuCl22H2O
CAS Number 10125-13-0
State of Matter Powders
View Details
 - Gadolinium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Gadolinium Oxide
Chemical Formula Gd2O3
View Details
Specs
Chemical Name Ferric Sulfate Solid Polymer
Chemical Formula [Fe2(OH)n(SO4)3-n/2]m
CAS Number 10028-22-5
View Details