GFS Chemicals, Inc. LITHIUM BROMIDE 99.999%

Description
ITEM#:5035 LiBr CAS#:7550-35-8 F.W.:86.84 NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.
Description
ITEM#:5035 LiBr CAS#:7550-35-8 F.W.:86.84 NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LITHIUM BROMIDE 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LITHIUM BROMIDE 99.999%
LITHIUM BROMIDE 99.999%
ITEM#:5035 LiBr CAS#:7550-35-8 F.W.:86.84 NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.

ITEM#:5035
LiBr
CAS#:7550-35-8
F.W.:86.84
NFPA#:2-0-0
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LITHIUM BROMIDE 99.999%
Chemical Formula LiBr
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Ammonium hexafluorophosphate - 003941 - Matrix Scientific
Specs
Chemical Name Ammonium hexafluorophosphate
Chemical Formula H4F6NP
CAS Number 16941-11-0
View Details