GFS Chemicals, Inc. LEAD NITRATE REAGENT (ACS)

Description
ITEM#:607 Pb(NO3)2 CAS#:10099-74-8 F.W.:331.20 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:5.1/6/II Descriptions: Specification TEST 1. Assay 99.0% min. 2. Insoluble matter 0.005% 3. Chloride 0.001% 4. Copper 0.002% 5. Iron 0.001% 6. Sodium 0.02% 7. Potassium 0.005% 8. Calcium 0.005% Properties No properties.
Description
ITEM#:607 Pb(NO3)2 CAS#:10099-74-8 F.W.:331.20 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:5.1/6/II Descriptions: Specification TEST 1. Assay 99.0% min. 2. Insoluble matter 0.005% 3. Chloride 0.001% 4. Copper 0.002% 5. Iron 0.001% 6. Sodium 0.02% 7. Potassium 0.005% 8. Calcium 0.005% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD NITRATE REAGENT (ACS) -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD NITRATE REAGENT (ACS)
LEAD NITRATE REAGENT (ACS)
ITEM#:607 Pb(NO3)2 CAS#:10099-74-8 F.W.:331.20 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:5.1/6/II Descriptions: Specification TEST 1. Assay 99.0% min. 2. Insoluble matter 0.005% 3. Chloride 0.001% 4. Copper 0.002% 5. Iron 0.001% 6. Sodium 0.02% 7. Potassium 0.005% 8. Calcium 0.005% Properties No properties.

ITEM#:607
Pb(NO3)2
CAS#:10099-74-8
F.W.:331.20
NFPA#:3-0-1
Specific Gravity: 0.000
DOT:5.1/6/II
Descriptions:
Specification
TEST
1. Assay 99.0% min.
2. Insoluble matter 0.005%
3. Chloride 0.001%
4. Copper 0.002%
5. Iron 0.001%
6. Sodium 0.02%
7. Potassium 0.005%
8. Calcium 0.005%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LEAD NITRATE REAGENT (ACS)
Chemical Formula Pb(NO3)2
Unlock Full Specs
to access all available technical data

Similar Products

Storage Solution - 238931 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
GADOLINIUM FLUORIDE, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula GdF3
CAS Number 13765-26-9
State of Matter Powders
View Details