GFS Chemicals, Inc. LEAD NITRATE, 99.5%

Description
ITEM#:A4179 Pb(NO3)2 CAS#:10099-74-8 F.W.:331.20 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:5.1/6/II Descriptions: Specification TEST 1. Assay (metals basis) 99.5% min. Properties No properties.
Description
ITEM#:A4179 Pb(NO3)2 CAS#:10099-74-8 F.W.:331.20 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:5.1/6/II Descriptions: Specification TEST 1. Assay (metals basis) 99.5% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD NITRATE, 99.5% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD NITRATE, 99.5%
LEAD NITRATE, 99.5%
ITEM#:A4179 Pb(NO3)2 CAS#:10099-74-8 F.W.:331.20 NFPA#:3-0-1 Specific Gravity: 0.000 DOT:5.1/6/II Descriptions: Specification TEST 1. Assay (metals basis) 99.5% min. Properties No properties.

ITEM#:A4179
Pb(NO3)2
CAS#:10099-74-8
F.W.:331.20
NFPA#:3-0-1
Specific Gravity: 0.000
DOT:5.1/6/II
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.5% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LEAD NITRATE, 99.5%
Chemical Formula Pb(NO3)2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238897 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
 - Yttrium Oxide - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; RARE EARTHS
Chemical Name Yttrium Oxide
Chemical Formula Y2O3
View Details
LITHIUM TITANATE, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Li2TiO3
CAS Number 12031-82-2
State of Matter Powders
View Details