GFS Chemicals, Inc. LEAD IODIDE, 99.999%

Description
ITEM#:5117 PbI2 CAS#:10101-63-0 F.W.:461.01 NFPA#: Specific Gravity: DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.
Description
ITEM#:5117 PbI2 CAS#:10101-63-0 F.W.:461.01 NFPA#: Specific Gravity: DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD IODIDE, 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD IODIDE, 99.999%
LEAD IODIDE, 99.999%
ITEM#:5117 PbI2 CAS#:10101-63-0 F.W.:461.01 NFPA#: Specific Gravity: DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% Properties No properties.

ITEM#:5117
PbI2
CAS#:10101-63-0
F.W.:461.01
NFPA#:
Specific Gravity:
DOT:6.1/III
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LEAD IODIDE, 99.999%
Chemical Formula PbI2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238895 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
State of Matter Liquids
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
IR-F625 YF3/BaF2 99.99% 0.7-3.5mm 500g - 0702095 - 0702095 - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.99 %
View Details
Specialty Inorganic Chemicals - CIGS -  - Materion Corporation
Specs
Type Bio-Inorganic Compounds
State of Matter Powders; Evaporation Sources, Sputtering Targets
View Details