GFS Chemicals, Inc. LEAD CHLORIDE 99.999%

Description
ITEM#:5047 PbCl2 CAS#:7758-95-4 F.W.:278.10 NFPA#:3-0-0 Specific Gravity: DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.
Description
ITEM#:5047 PbCl2 CAS#:7758-95-4 F.W.:278.10 NFPA#:3-0-0 Specific Gravity: DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD CHLORIDE 99.999% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD CHLORIDE 99.999%
LEAD CHLORIDE 99.999%
ITEM#:5047 PbCl2 CAS#:7758-95-4 F.W.:278.10 NFPA#:3-0-0 Specific Gravity: DOT:6.1/III Descriptions: Specification TEST 1. Assay (metals basis) 99.999% min. Properties No properties.

ITEM#:5047
PbCl2
CAS#:7758-95-4
F.W.:278.10
NFPA#:3-0-0
Specific Gravity:
DOT:6.1/III
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.999% min.
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LEAD CHLORIDE 99.999%
Chemical Formula PbCl2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Dihydrogen Phosphate, di-Potassium Phosphate
Chemical Formula KH2PO4, K2HPO4
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
H202 30% VLSI -  - Technic, Inc.
Technic, Inc.
Specs
Chemical Name Hydrogen Peroxide
Chemical Formula H2O2
View Details