GFS Chemicals, Inc. LEAD CARBONATE REAGENT (ACS)

Description
ITEM#:937 PbCO3 CAS#:598-63-0 F.W.:267.20 NFPA#:3-0-2 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Insoluble in dil. acetic acid 0.02% 2. Chloride 0.002% 3. Nitrate and nitrite (as NO3) - Pass test 4. Sodium 0.05% 5. Iron 0.005% 6. Zinc 0.003% 7. Cadmium 0.002% 8. Potassium 0.02% 9. Calcium 0.01% Properties No properties.
Description
ITEM#:937 PbCO3 CAS#:598-63-0 F.W.:267.20 NFPA#:3-0-2 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Insoluble in dil. acetic acid 0.02% 2. Chloride 0.002% 3. Nitrate and nitrite (as NO3) - Pass test 4. Sodium 0.05% 5. Iron 0.005% 6. Zinc 0.003% 7. Cadmium 0.002% 8. Potassium 0.02% 9. Calcium 0.01% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD CARBONATE REAGENT (ACS) -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD CARBONATE REAGENT (ACS)
LEAD CARBONATE REAGENT (ACS)
ITEM#:937 PbCO3 CAS#:598-63-0 F.W.:267.20 NFPA#:3-0-2 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Insoluble in dil. acetic acid 0.02% 2. Chloride 0.002% 3. Nitrate and nitrite (as NO3) - Pass test 4. Sodium 0.05% 5. Iron 0.005% 6. Zinc 0.003% 7. Cadmium 0.002% 8. Potassium 0.02% 9. Calcium 0.01% Properties No properties.

ITEM#:937
PbCO3
CAS#:598-63-0
F.W.:267.20
NFPA#:3-0-2
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Insoluble in dil. acetic acid 0.02%
2. Chloride 0.002%
3. Nitrate and nitrite (as NO3) - Pass test
4. Sodium 0.05%
5. Iron 0.005%
6. Zinc 0.003%
7. Cadmium 0.002%
8. Potassium 0.02%
9. Calcium 0.01%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LEAD CARBONATE REAGENT (ACS)
Chemical Formula PbCO3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
Ferric Ammonium Sulfate 2.5% Aqueous - s2253 - Poly Scientific
Specs
Chemical Name Ferric Ammonium Sulfate 2.5% Aqueous
State of Matter Liquids
View Details
Old Bridge Chemicals, Inc.
Specs
Type Solid State
Chemical Name Copper Carbonate
Chemical Formula CuCO3 x Cu(OH)2
View Details