GFS Chemicals, Inc. LEAD ACETATE, 10% SOLUTION

Description
ITEM#:2075 (CH3COO)2Pb•3H2O CAS#:6080-56-4 F.W.:379.33 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: For Arsenic by the APHA method using Silver Diethyldithiocarbama te. Specification TEST 1. Concentration 10 +/- 0.5% Properties No properties.
Description
ITEM#:2075 (CH3COO)2Pb•3H2O CAS#:6080-56-4 F.W.:379.33 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: For Arsenic by the APHA method using Silver Diethyldithiocarbama te. Specification TEST 1. Concentration 10 +/- 0.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LEAD ACETATE, 10% SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
LEAD ACETATE, 10% SOLUTION
LEAD ACETATE, 10% SOLUTION
ITEM#:2075 (CH3COO)2Pb•3H2O CAS#:6080-56-4 F.W.:379.33 NFPA#: Specific Gravity: 0.000 DOT:6.1/III Descriptions: For Arsenic by the APHA method using Silver Diethyldithiocarbama te. Specification TEST 1. Concentration 10 +/- 0.5% Properties No properties.

ITEM#:2075
(CH3COO)2Pb•3H2O
CAS#:6080-56-4
F.W.:379.33
NFPA#:
Specific Gravity: 0.000
DOT:6.1/III
Descriptions: For Arsenic by the APHA method using Silver Diethyldithiocarbamate.
Specification
TEST
1. Concentration 10 +/- 0.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name LEAD ACETATE, 10% SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

WR Hardener A & B -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
Escorene™ Ultra EVA - Escorene™ Ultra UL 02528CC - ExxonMobil - Polyethylene Products
Specs
Applications Adhesives or Sealants
View Details
Formulations - Applications - Activators - Adhesion Promoter 42 - 304207 - Hernon Manufacturing, Inc.
Specs
Function Tackifer / Adhesion Promoter
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details