GFS Chemicals, Inc. LANTHANUM PHOSPHATE, 99.99%

Description
ITEM#:A4092 LaPO4•xH2O CAS#:13778-59-1 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A4092 LaPO4•xH2O CAS#:13778-59-1 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LANTHANUM PHOSPHATE, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LANTHANUM PHOSPHATE, 99.99%
LANTHANUM PHOSPHATE, 99.99%
ITEM#:A4092 LaPO4•xH2O CAS#:13778-59-1 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:A4092
LaPO4•xH2O
CAS#:13778-59-1
F.W.:
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LANTHANUM PHOSPHATE, 99.99%
Chemical Formula LaPO4xH2O
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE B - 237138 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Acids All Inorganic Acids; Phosphoric Acid
Chemical Name Phosphoric Acid
View Details
Specs
Type Other; Transition Metal Compound
Chemical Name Europium Oxide
State of Matter Powders
View Details
Sulfuric Acid 1% Aqueous - s1899 - Poly Scientific
Specs
Acids All Inorganic Acids; Sulfuric Acid
Chemical Name Sulfuric Acid 1% Aqueous
State of Matter Liquids
View Details
Indium Compounds - Indium Sulfamate Plating Bath - Indium Corporation
Specs
Chemical Name Indium Sulfamate
Chemical Formula In(NH2SO3)3
State of Matter Powders
View Details