GFS Chemicals, Inc. LANTHANUM OXIDE, 99.9%

Description
ITEM#:3579 La2O3 CAS#:1312-81-8 F.W.:325.82 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.
Description
ITEM#:3579 La2O3 CAS#:1312-81-8 F.W.:325.82 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LANTHANUM OXIDE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LANTHANUM OXIDE, 99.9%
LANTHANUM OXIDE, 99.9%
ITEM#:3579 La2O3 CAS#:1312-81-8 F.W.:325.82 NFPA#: Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

ITEM#:3579
La2O3
CAS#:1312-81-8
F.W.:325.82
NFPA#:
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.9%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name LANTHANUM OXIDE, 99.9%
Chemical Formula La2O3
Unlock Full Specs
to access all available technical data

Similar Products

PROTELYTE - 238038 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Silver Nitrate 5% Aqueous - s1890 - Poly Scientific
Specs
Chemical Name Silver Nitrate 5% Aqueous
State of Matter Liquids
View Details
 - Aluminum Fluoride - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name Aluminum Fluoride
Chemical Formula AlF3
View Details
Yttrium fluoride - 004365 - Matrix Scientific
Specs
Chemical Name Yttrium fluoride
Chemical Formula F3Y
CAS Number 13709-49-4
View Details