GFS Chemicals, Inc. LANTHANUM CHLORIDE, SOLUTION, 10%

Description
ITEM#:1591 LaCl3•7H2O CAS#:10025-84-0 F.W.:371.37 NFPA#:1-0-0 Specific Gravity: 1.080 DOT:NR Descriptions: Suitable for flame enhancement in Atomic Absorption. Specification TEST 1. Concentration 9.5-10.5% 2. Suitability for flame enhancement Pass test 3. Sodium 10 ppm Properties No properties.
Description
ITEM#:1591 LaCl3•7H2O CAS#:10025-84-0 F.W.:371.37 NFPA#:1-0-0 Specific Gravity: 1.080 DOT:NR Descriptions: Suitable for flame enhancement in Atomic Absorption. Specification TEST 1. Concentration 9.5-10.5% 2. Suitability for flame enhancement Pass test 3. Sodium 10 ppm Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LANTHANUM CHLORIDE, SOLUTION, 10% -  - GFS Chemicals, Inc.
Columbus, OH, USA
LANTHANUM CHLORIDE, SOLUTION, 10%
LANTHANUM CHLORIDE, SOLUTION, 10%
ITEM#:1591 LaCl3•7H2O CAS#:10025-84-0 F.W.:371.37 NFPA#:1-0-0 Specific Gravity: 1.080 DOT:NR Descriptions: Suitable for flame enhancement in Atomic Absorption. Specification TEST 1. Concentration 9.5-10.5% 2. Suitability for flame enhancement Pass test 3. Sodium 10 ppm Properties No properties.

ITEM#:1591
LaCl3•7H2O
CAS#:10025-84-0
F.W.:371.37
NFPA#:1-0-0
Specific Gravity: 1.080
DOT:NR
Descriptions: Suitable for flame enhancement in Atomic Absorption.
Specification
TEST
1. Concentration 9.5-10.5%
2. Suitability for flame enhancement Pass test
3. Sodium 10 ppm
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name LANTHANUM CHLORIDE, SOLUTION, 10%
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Red Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details
pH Buffer 7.00 - 238188 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details