GFS Chemicals, Inc. LANTHANUM 1,000 ppm STANDARD SOLUTION

Description
ITEM#:749 CAS#: F.W.: NFPA#:1-0-0 Specific Gravity: 1.000 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.
Description
ITEM#:749 CAS#: F.W.: NFPA#:1-0-0 Specific Gravity: 1.000 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
LANTHANUM 1,000 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
LANTHANUM 1,000 ppm STANDARD SOLUTION
LANTHANUM 1,000 ppm STANDARD SOLUTION
ITEM#:749 CAS#: F.W.: NFPA#:1-0-0 Specific Gravity: 1.000 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1,000 +/- 10 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.

ITEM#:749
CAS#:
F.W.:
NFPA#:1-0-0
Specific Gravity: 1.000
DOT:NR
Descriptions: AA, colorimetric or volumetric standard
Specification
TEST
1. Concentration 1,000 +/- 10 ug/ml
2. Matrix: <1% Hydrochloric acid
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name LANTHANUM 1,000 ppm STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Viscosity Polyaphaolefin (PAO) Base Stock - SpectraSyn™ 40 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Applications Oils & Fuels
Form & Features Liquids
View Details
Descalers - 7596586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
Light-Curable Materials, Activators, 535-A-REV-A -  - Dymax
Specs
Applications Adhesives or Sealants
View Details
Polyols for Polyurethanes -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Function Plasticizer
Applications Adhesives or Sealants; Coatings or Paint; Elastomers / Rubbers
Form & Features Colloid / Dispersion; Organic / Polymer
View Details