ITEM#:2160
HOOC(CHOH)2COOH
CAS#:87-69-4
F.W.:150.09
NFPA#:
Specific Gravity: 1.040
DOT:NR
Descriptions:
Specification
TEST
1. Concentration (w/v) 10.0 +/- 0.5%
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | L-TARTARIC ACID SOLUTION, 10% W/V |
| Function | Reagent; Reference / Chemical Standard |