GFS Chemicals, Inc. IRON 10 ppm STANDARD SOLUTION

Description
ITEM#:544 CAS#: F.W.: NFPA#:1-0-1 Specific Gravity: 1.010 DOT:NR Descriptions: For AA, colorimetric and volumetric analysis Specification TEST 1. Concentration 10 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.
Description
ITEM#:544 CAS#: F.W.: NFPA#:1-0-1 Specific Gravity: 1.010 DOT:NR Descriptions: For AA, colorimetric and volumetric analysis Specification TEST 1. Concentration 10 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
IRON 10 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
IRON 10 ppm STANDARD SOLUTION
IRON 10 ppm STANDARD SOLUTION
ITEM#:544 CAS#: F.W.: NFPA#:1-0-1 Specific Gravity: 1.010 DOT:NR Descriptions: For AA, colorimetric and volumetric analysis Specification TEST 1. Concentration 10 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.

ITEM#:544
CAS#:
F.W.:
NFPA#:1-0-1
Specific Gravity: 1.010
DOT:NR
Descriptions: For AA, colorimetric and volumetric analysis
Specification
TEST
1. Concentration 10 ug/ml
2. Matrix: <1% Hydrochloric acid
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name IRON 10 ppm STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
pH Buffer 7.00 - 238333 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Thick Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
Applications Fibers Textiles
View Details