GFS Chemicals, Inc. IRON 1 ppm STANDARD SOLUTION

Description
ITEM#:1085 CAS#: F.W.: NFPA#:1-0-1 Specific Gravity: 1.010 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.
Description
ITEM#:1085 CAS#: F.W.: NFPA#:1-0-1 Specific Gravity: 1.010 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
IRON 1 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
IRON 1 ppm STANDARD SOLUTION
IRON 1 ppm STANDARD SOLUTION
ITEM#:1085 CAS#: F.W.: NFPA#:1-0-1 Specific Gravity: 1.010 DOT:NR Descriptions: AA, colorimetric or volumetric standard Specification TEST 1. Concentration 1 ug/ml 2. Matrix: <1% Hydrochloric acid 3. NIST Traceable Properties No properties.

ITEM#:1085
CAS#:
F.W.:
NFPA#:1-0-1
Specific Gravity: 1.010
DOT:NR
Descriptions: AA, colorimetric or volumetric standard
Specification
TEST
1. Concentration 1 ug/ml
2. Matrix: <1% Hydrochloric acid
3. NIST Traceable
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name IRON 1 ppm STANDARD SOLUTION
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
Descalers - 8946941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
EC-X100 ELUENT CONCENTRATE - 79335 - Hamilton Company
Specs
Function Buffer / Buffering Agent; Extractant / Ion Exchange Resin
Applications HPLC
Form & Features Liquids
View Details
Low Tack Platen Adhesive -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
Applications Fibers Textiles
View Details