ITEM#:8312
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.000
DOT:NR
Descriptions: NIST Traceable, non-toxic reference material for the visible spectrophotometer. Full visible scan reported with a typical absorbance at 600 nm in 10 mm pathlength being approximately 0.072
Specification
TEST
1. Absorbance at 300 nm
2. Absorbance at 350 nm
3. Absorbance at 400 nm
4. Absorbance at 450 nm
5. Absorbance at 500 nm
6. Absorbance at 550 nm
7. Absorbance at 600 nm
8. Absorbance at 650 nm
9. Absorbance at 700 nm
10. Absorbance at 750 nm
11. Absorbance at 800 nm
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | IN-SPEC® VISIBLE STANDARD 0.1 PHOTOMETRIC ACCURACY REFERENCE STANDARD |
| Function | Reagent; Reference / Chemical Standard |