ITEM#:8305
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.000
DOT:NR
Descriptions: NIST Traceable, non-toxic reference material for the UV spectrophotometer. Full UV scan reported with a typical absorbance at 300 nm in 10 mm pathlength being approximately 0.155
Specification
TEST
1. Absorbance at 250 nm
2. Absorbance at 254 nm
3. Absorbance at 260 nm
4. Absorbance at 280 nm
5. Absorbance at 300 nm
6. Absorbance at 350 nm
7. Absorbance at 400 nm
8. Absorbance at 450 nm
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Chemical Additives and Agents |
| Product Name | IN-SPEC® UV STANDARD # 5 PHOTOMETRIC ACCURACY REFERENCE STANDARD |
| Function | Reagent; Reference / Chemical Standard |