GFS Chemicals, Inc. HYDROCHLORIC ACID, SOLUTION, 1.0 N

Description
ITEM#:382 HCl CAS#:7647-01-0 F.W.:36.46 NFPA#:2-0-0 Specific Gravity: 1.017 DOT:8/III Descriptions: 1.0 mol/L Specification TEST 1. Iron and copper free 2. Concentration 1.000 +/- 0.001 N Properties No properties.
Description
ITEM#:382 HCl CAS#:7647-01-0 F.W.:36.46 NFPA#:2-0-0 Specific Gravity: 1.017 DOT:8/III Descriptions: 1.0 mol/L Specification TEST 1. Iron and copper free 2. Concentration 1.000 +/- 0.001 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
HYDROCHLORIC ACID, SOLUTION, 1.0 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
HYDROCHLORIC ACID, SOLUTION, 1.0 N
HYDROCHLORIC ACID, SOLUTION, 1.0 N
ITEM#:382 HCl CAS#:7647-01-0 F.W.:36.46 NFPA#:2-0-0 Specific Gravity: 1.017 DOT:8/III Descriptions: 1.0 mol/L Specification TEST 1. Iron and copper free 2. Concentration 1.000 +/- 0.001 N Properties No properties.

ITEM#:382
HCl
CAS#:7647-01-0
F.W.:36.46
NFPA#:2-0-0
Specific Gravity: 1.017
DOT:8/III
Descriptions: 1.0 mol/L
Specification
TEST
1. Iron and copper free
2. Concentration 1.000 +/- 0.001 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name HYDROCHLORIC ACID, SOLUTION, 1.0 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Activator - 100100 - Hernon Manufacturing, Inc.
Hernon Manufacturing, Inc.
Specs
Function Reaction Accelerator
View Details
Descalers - 7596589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Scale Inhibitor
View Details
pH Buffer 2.00 - 238273 - Hamilton Company
Hamilton Company
Specs
Function Buffer / Buffering Agent
Applications Calibration of pH Sensors
Form & Features Liquids
View Details
Green Filler -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Function Surface Active Agent
View Details