GFS Chemicals, Inc. HYDROCHLORIC ACID, SOLUTION, 0.5 N

Description
ITEM#:1162 HCl CAS#:7647-01-0 F.W.:36.46 NFPA#:2-0-0 Specific Gravity: 1.010 DOT:8/III Descriptions: 0.5 mol/L Specification TEST 1. Exact normality 0.500 +/- 0.001 N Properties No properties.
Description
ITEM#:1162 HCl CAS#:7647-01-0 F.W.:36.46 NFPA#:2-0-0 Specific Gravity: 1.010 DOT:8/III Descriptions: 0.5 mol/L Specification TEST 1. Exact normality 0.500 +/- 0.001 N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
HYDROCHLORIC ACID, SOLUTION, 0.5 N -  - GFS Chemicals, Inc.
Columbus, OH, USA
HYDROCHLORIC ACID, SOLUTION, 0.5 N
HYDROCHLORIC ACID, SOLUTION, 0.5 N
ITEM#:1162 HCl CAS#:7647-01-0 F.W.:36.46 NFPA#:2-0-0 Specific Gravity: 1.010 DOT:8/III Descriptions: 0.5 mol/L Specification TEST 1. Exact normality 0.500 +/- 0.001 N Properties No properties.

ITEM#:1162
HCl
CAS#:7647-01-0
F.W.:36.46
NFPA#:2-0-0
Specific Gravity: 1.010
DOT:8/III
Descriptions: 0.5 mol/L
Specification
TEST
1. Exact normality 0.500 +/- 0.001 N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Chemical Additives and Agents
Product Name HYDROCHLORIC ACID, SOLUTION, 0.5 N
Function Reagent; Reference / Chemical Standard
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Activators - 41383PT - 34138347 - Hernon Manufacturing, Inc.
Specs
Function Deactivator / Passivator
View Details
LUMIFLON™ Fluoropolymer Resins - LF-200 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Applications Coatings or Paint; Industrial Maintenance, Transportation, Architectural, Alternative Energy
Form & Features Liquids
View Details
Buffered Phthalate Solution - pH4 -  - Myron L Company
Specs
Function Buffer / Buffering Agent
Form & Features Liquids
View Details
Exceed™ Performance PE Polymers - Exceed™ 1327MD - ExxonMobil - Polyethylene Products
Specs
Applications Agriculture; Cosmetics / Personal Care; MRO / Construction
View Details