GFS Chemicals, Inc. GFS ETCHANT FORMULA 13

Description
ITEM#:5913 CAS#: F.W.: NFPA#: Specific Gravity: 1.210 DOT:8/II Descriptions: Contains Cerium IV and Dilute Nitric Acid. Extra strength and can be diluted to desired strength by adding water. Specification TEST 1. Cerium IV concentration 0.50 +/- 0.02N Properties No properties.
Description
ITEM#:5913 CAS#: F.W.: NFPA#: Specific Gravity: 1.210 DOT:8/II Descriptions: Contains Cerium IV and Dilute Nitric Acid. Extra strength and can be diluted to desired strength by adding water. Specification TEST 1. Cerium IV concentration 0.50 +/- 0.02N Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
GFS ETCHANT FORMULA 13 -  - GFS Chemicals, Inc.
Columbus, OH, USA
GFS ETCHANT FORMULA 13
GFS ETCHANT FORMULA 13
ITEM#:5913 CAS#: F.W.: NFPA#: Specific Gravity: 1.210 DOT:8/II Descriptions: Contains Cerium IV and Dilute Nitric Acid. Extra strength and can be diluted to desired strength by adding water. Specification TEST 1. Cerium IV concentration 0.50 +/- 0.02N Properties No properties.

ITEM#:5913
CAS#:
F.W.:
NFPA#:
Specific Gravity: 1.210
DOT:8/II
Descriptions: Contains Cerium IV and Dilute Nitric Acid. Extra strength and can be diluted to desired strength by adding water.
Specification
TEST
1. Cerium IV concentration 0.50 +/- 0.02N
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name GFS ETCHANT FORMULA 13
State of Matter Liquids
Unlock Full Specs
to access all available technical data

Similar Products

ORP buffer +475 mV, 250 ml - 238322 - Hamilton Company
Specs
Type Other; Buffer
Acids All Inorganic Acids; Hydrochloric Acid (HCl)
Chemical Name Hydrochloric Acid
View Details
Potassium hexafluorophosphate - 001037 - Matrix Scientific
Specs
Chemical Name Potassium hexafluorophosphate
Chemical Formula F6KP
CAS Number 17084-13-8
View Details
Silver Nitrate 1% Aqueous - s1888 - Poly Scientific
Specs
Chemical Name Silver Nitrate 1% Aqueous
State of Matter Liquids
View Details