GFS Chemicals, Inc. GERMANIUM OXIDE, 99.9%

Description
ITEM#:1550 GeO2 CAS#:1310-53-8 F.W.:104.59 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.
Description
ITEM#:1550 GeO2 CAS#:1310-53-8 F.W.:104.59 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
GERMANIUM OXIDE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
GERMANIUM OXIDE, 99.9%
GERMANIUM OXIDE, 99.9%
ITEM#:1550 GeO2 CAS#:1310-53-8 F.W.:104.59 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% Properties No properties.

ITEM#:1550
GeO2
CAS#:1310-53-8
F.W.:104.59
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.9%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name GERMANIUM OXIDE, 99.9%
Chemical Formula GeO2
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4.01 - 238332 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Potassium Hydrogen Phthalate
Chemical Formula KHC8H4O4
View Details
COBALT SULFATE, 99.999% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula CoSO47H2O
CAS Number 10026-24-1
State of Matter Powders
View Details