GFS Chemicals, Inc. GADOLINIUM OXIDE, 99.99%

Description
ITEM#:1221 Gd2O3 CAS#:12064-62-9 F.W.:362.50 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Loss on ignition @ 600 C 0.5% Properties No properties.
Description
ITEM#:1221 Gd2O3 CAS#:12064-62-9 F.W.:362.50 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Loss on ignition @ 600 C 0.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
GADOLINIUM OXIDE, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
GADOLINIUM OXIDE, 99.99%
GADOLINIUM OXIDE, 99.99%
ITEM#:1221 Gd2O3 CAS#:12064-62-9 F.W.:362.50 NFPA#:1-0-0 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.99% 2. Loss on ignition @ 600 C 0.5% Properties No properties.

ITEM#:1221
Gd2O3
CAS#:12064-62-9
F.W.:362.50
NFPA#:1-0-0
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.99%
2. Loss on ignition @ 600 C 0.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name GADOLINIUM OXIDE, 99.99%
Chemical Formula Gd2O3
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE G - 237139 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
CALCIUM CHLORIDE, HYDRATED 99.999% -  - GFS Chemicals, Inc.
Specs
Chemical Formula CaCl2XH2O
CAS Number 7774-34-7
State of Matter Powders
View Details