GFS Chemicals, Inc. GADOLINIUM FLUORIDE, 99%

Description
ITEM#:A3198 GdF3 CAS#:13765-26-9 F.W.:214.24 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A3198 GdF3 CAS#:13765-26-9 F.W.:214.24 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
GADOLINIUM FLUORIDE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
GADOLINIUM FLUORIDE, 99%
GADOLINIUM FLUORIDE, 99%
ITEM#:A3198 GdF3 CAS#:13765-26-9 F.W.:214.24 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:A3198
GdF3
CAS#:13765-26-9
F.W.:214.24
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name GADOLINIUM FLUORIDE, 99%
Chemical Formula GdF3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238919 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
GADOLINIUM FLUORIDE, 99.9% -  - GFS Chemicals, Inc.
Specs
Chemical Formula GdF3
CAS Number 13765-26-9
State of Matter Powders
View Details