GFS Chemicals, Inc. GADOLINIUM FLUORIDE, 99.9%

Description
ITEM#:A3201 GdF3 CAS#:13765-26-9 F.W.:214.24 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A3201 GdF3 CAS#:13765-26-9 F.W.:214.24 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
GADOLINIUM FLUORIDE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
GADOLINIUM FLUORIDE, 99.9%
GADOLINIUM FLUORIDE, 99.9%
ITEM#:A3201 GdF3 CAS#:13765-26-9 F.W.:214.24 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:A3201
GdF3
CAS#:13765-26-9
F.W.:214.24
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name GADOLINIUM FLUORIDE, 99.9%
Chemical Formula GdF3
Unlock Full Specs
to access all available technical data

Similar Products

HOLMIUM OXIDE, 99.99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Ho2O3
CAS Number 12055-62-8
State of Matter Powders
View Details
 - Aluminum Fluoride - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; SPECIALTY CHEMICALS
Chemical Name Aluminum Fluoride
Chemical Formula AlF3
View Details
Wintersun Chemical
Specs
Chemical Name Lithium Bromide
Chemical Formula LiBr
CAS Number 7550-35-8
View Details