GFS Chemicals, Inc. FUMARIC ACID, 99%

Description
ITEM#:5415 HOOCCH=CHCOOH CAS#:110-17-8 F.W.:116.07 NFPA#:2-1-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (Titration), 98.5% - 101.5% Properties No properties.
Description
ITEM#:5415 HOOCCH=CHCOOH CAS#:110-17-8 F.W.:116.07 NFPA#:2-1-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (Titration), 98.5% - 101.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
FUMARIC ACID, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
FUMARIC ACID, 99%
FUMARIC ACID, 99%
ITEM#:5415 HOOCCH=CHCOOH CAS#:110-17-8 F.W.:116.07 NFPA#:2-1-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (Titration), 98.5% - 101.5% Properties No properties.

ITEM#:5415
HOOCCH=CHCOOH
CAS#:110-17-8
F.W.:116.07
NFPA#:2-1-0
Specific Gravity:
DOT:NR
Descriptions:
Specification
TEST
1. Assay (Titration), 98.5% - 101.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name FUMARIC ACID, 99%
Acids All Inorganic Acids
Unlock Full Specs
to access all available technical data

Similar Products

AMMONIUM HEXAFLUOROSILICATE 99.999% -  - GFS Chemicals, Inc.
Specs
Chemical Formula (NH4)2SiF6
CAS Number 16919-19-0
State of Matter Powders
View Details
Indium Compounds - Indium Oxide - Fine Powder - Indium Corporation
Specs
Chemical Name Indium Oxide
Chemical Formula In2O3
State of Matter Powders
View Details
Organozinc Reagent - 2096 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name a-Methylbenzylzinc Bromide
Chemical Formula C8H9BrZn
View Details