GFS Chemicals, Inc. FORMALDEHYDE SOLUTION, 37% REAGENT (ACS)

Description
ITEM#:924 HCHO CAS#:50-00-0 F.W.:30.03 NFPA#:3-2-2 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Contains 10-15% methanol as preservative Specification TEST 1. Assay 36.5-38.0% 2. Color (APHA) 10 max. 3. Residue after ignition 0.005% 4. Titrable acid 0.006 meq/g 5. Chloride 0.0005% 6. Sulfate 0.002% 7. Heavy metals (as Pb) 0.0005% 8. Iron 0.0005% 9. Preservative 10-15% Methanol - Pass Test Properties No properties.
Description
ITEM#:924 HCHO CAS#:50-00-0 F.W.:30.03 NFPA#:3-2-2 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Contains 10-15% methanol as preservative Specification TEST 1. Assay 36.5-38.0% 2. Color (APHA) 10 max. 3. Residue after ignition 0.005% 4. Titrable acid 0.006 meq/g 5. Chloride 0.0005% 6. Sulfate 0.002% 7. Heavy metals (as Pb) 0.0005% 8. Iron 0.0005% 9. Preservative 10-15% Methanol - Pass Test Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
FORMALDEHYDE SOLUTION, 37% REAGENT (ACS) -  - GFS Chemicals, Inc.
Columbus, OH, USA
FORMALDEHYDE SOLUTION, 37% REAGENT (ACS)
FORMALDEHYDE SOLUTION, 37% REAGENT (ACS)
ITEM#:924 HCHO CAS#:50-00-0 F.W.:30.03 NFPA#:3-2-2 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Contains 10-15% methanol as preservative Specification TEST 1. Assay 36.5-38.0% 2. Color (APHA) 10 max. 3. Residue after ignition 0.005% 4. Titrable acid 0.006 meq/g 5. Chloride 0.0005% 6. Sulfate 0.002% 7. Heavy metals (as Pb) 0.0005% 8. Iron 0.0005% 9. Preservative 10-15% Methanol - Pass Test Properties No properties.

ITEM#:924
HCHO
CAS#:50-00-0
F.W.:30.03
NFPA#:3-2-2
Specific Gravity: 1.080
DOT:3/8/III
Descriptions: Contains 10-15% methanol as preservative
Specification
TEST
1. Assay 36.5-38.0%
2. Color (APHA) 10 max.
3. Residue after ignition 0.005%
4. Titrable acid 0.006 meq/g
5. Chloride 0.0005%
6. Sulfate 0.002%
7. Heavy metals (as Pb) 0.0005%
8. Iron 0.0005%
9. Preservative 10-15% Methanol - Pass Test
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Organic Chemicals
Product Name FORMALDEHYDE SOLUTION, 37% REAGENT (ACS)
Trigger Solvent
Chemical Family All Aldehydes; Formaldehyde
Chemical Name FORMALDEHYDE SOLUTION, 37% REAGENT (ACS)
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
Ammonium Adipate Salt - 512025001 - DPL-US
Specs
Trigger Salt
Chemical Name Ammonium Adipate
State of Matter Powder
View Details
TERATHANE® Tetrahydrofuran (THF) -  - INVISTA
Specs
Trigger Solvent
Chemical Family All Ethers
Chemical Name tetramethylene oxide, diethylene oxide, 1,4-epoxybutane, tetrahydrofurane, oxolane
View Details