GFS Chemicals, Inc. FLUORIDE, 100 ppm STANDARD SOLUTION

Description
1. Concentration 100 +/- 5 ppm
Description
1. Concentration 100 +/- 5 ppm

Suppliers

Company
Product
Description
Supplier Links
FLUORIDE, 100 ppm STANDARD SOLUTION -  - GFS Chemicals, Inc.
Columbus, OH, USA
FLUORIDE, 100 ppm STANDARD SOLUTION
FLUORIDE, 100 ppm STANDARD SOLUTION
1. Concentration 100 +/- 5 ppm

1. Concentration 100 +/- 5 ppm

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name FLUORIDE, 100 ppm STANDARD SOLUTION
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 7.00 - 238896 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 262 gallons (990 liters)
View Details
BORON PHOSPHATE, 99.98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula BPO4
CAS Number 13308-51-5
State of Matter Powders
View Details
Inorganic Compounds - Gallium Trichloride - Indium Corporation
Specs
Chemical Name Gallium Trichloride
Chemical Formula GaCl3
State of Matter Powders
View Details
Grignard Reagents - 3009 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 3-Fluorophenylmagnesium Bromide
Chemical Formula C6H4BrFMg
View Details