GFS Chemicals, Inc. FERRIC OXIDE 99.995%+

Description
ITEM#:5031 Fe2O3 CAS#:1309-37-1 F.W.:159.69 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Iron (III) Oxide Specification TEST 1. Assay (metals basis) 99.995%+ Properties No properties.
Description
ITEM#:5031 Fe2O3 CAS#:1309-37-1 F.W.:159.69 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Iron (III) Oxide Specification TEST 1. Assay (metals basis) 99.995%+ Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
FERRIC OXIDE 99.995%+ -  - GFS Chemicals, Inc.
Columbus, OH, USA
FERRIC OXIDE 99.995%+
FERRIC OXIDE 99.995%+
ITEM#:5031 Fe2O3 CAS#:1309-37-1 F.W.:159.69 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Iron (III) Oxide Specification TEST 1. Assay (metals basis) 99.995%+ Properties No properties.

ITEM#:5031
Fe2O3
CAS#:1309-37-1
F.W.:159.69
NFPA#:1-0-0
Specific Gravity:
DOT:NR
Descriptions: Iron (III) Oxide
Specification
TEST
1. Assay (metals basis) 99.995%+
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name FERRIC OXIDE 99.995%+
Chemical Formula Fe2O3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate
Chemical Formula C6H5O7Na3· 2H2O
View Details
LANTHANUM NITRATE, HEXAHYDRATE 99.99% -  - GFS Chemicals, Inc.
Specs
Chemical Formula La(NO3)36H2O
CAS Number 10277-43-7
State of Matter Powders
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details