GFS Chemicals, Inc. ERBIUM OXIDE, 99.99%

Description
ITEM#:A2907 Er2O3 CAS#:12061-16-4 F.W.:382.52 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A2907 Er2O3 CAS#:12061-16-4 F.W.:382.52 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
ERBIUM OXIDE, 99.99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
ERBIUM OXIDE, 99.99%
ERBIUM OXIDE, 99.99%
ITEM#:A2907 Er2O3 CAS#:12061-16-4 F.W.:382.52 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:A2907
Er2O3
CAS#:12061-16-4
F.W.:382.52
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name ERBIUM OXIDE, 99.99%
Chemical Formula Er2O3
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE USD - 237136 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
State of Matter Liquids
Volume 0.0132 gallons (0.0500 liters)
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
INDIUM SULFATE, 99.9% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula In2(SO4)39H2O
CAS Number 10294-68-5
State of Matter Powders
View Details