GFS Chemicals, Inc. ERBIUM OXIDE, 99.9%

Description
ITEM#:574 Er2O3 CAS#:12061-16-4 F.W.:382.52 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% min 2. Loss on ignition @ 600 C 0.5% Properties No properties.
Description
ITEM#:574 Er2O3 CAS#:12061-16-4 F.W.:382.52 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% min 2. Loss on ignition @ 600 C 0.5% Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
ERBIUM OXIDE, 99.9% -  - GFS Chemicals, Inc.
Columbus, OH, USA
ERBIUM OXIDE, 99.9%
ERBIUM OXIDE, 99.9%
ITEM#:574 Er2O3 CAS#:12061-16-4 F.W.:382.52 NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.9% min 2. Loss on ignition @ 600 C 0.5% Properties No properties.

ITEM#:574
Er2O3
CAS#:12061-16-4
F.W.:382.52
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
1. Assay (metals basis) 99.9% min
2. Loss on ignition @ 600 C 0.5%
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name ERBIUM OXIDE, 99.9%
Chemical Formula Er2O3
Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238923 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Wet Chemicals -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Type Bio-Inorganic Compounds
Acids All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
CERIC NITRATE, SOLUTION, 1.5 N -  - GFS Chemicals, Inc.
Specs
Chemical Formula H2Ce(NO3)6
CAS Number 13093-17-9
State of Matter Liquids
View Details