GFS Chemicals, Inc. ERBIUM FLUORIDE, 99%

Description
ITEM#:A2874 ErF3•xH2O CAS#:13760-83-3 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.
Description
ITEM#:A2874 ErF3•xH2O CAS#:13760-83-3 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

Suppliers

Company
Product
Description
Supplier Links
ERBIUM FLUORIDE, 99% -  - GFS Chemicals, Inc.
Columbus, OH, USA
ERBIUM FLUORIDE, 99%
ERBIUM FLUORIDE, 99%
ITEM#:A2874 ErF3•xH2O CAS#:13760-83-3 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST Properties No properties.

ITEM#:A2874
ErF3•xH2O
CAS#:13760-83-3
F.W.:
NFPA#:
Specific Gravity: 0.000
DOT:NR
Descriptions:
Specification
TEST
Properties
No properties.

Supplier's Site

Technical Specifications

  GFS Chemicals, Inc.
Product Category Inorganic Chemicals and Compounds
Product Name ERBIUM FLUORIDE, 99%
Chemical Formula ErF3xH2O
Unlock Full Specs
to access all available technical data

Similar Products

OXYLYTE G - 237139 - Hamilton Company
Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Hydroxide
Chemical Formula KOH
View Details
 - Galena - Chivine Resources, Inc.
Chivine Resources, Inc.
Specs
Type Other; BASE METALS & MINOR METALS ORES
Chemical Name Galena
Chemical Formula PbS
View Details
Old Bridge Chemicals, Inc.
Specs
Type Bio-Inorganic Compounds
Chemical Name Zinc Chloride
Chemical Formula ZnCl2 x H2O
View Details
COBALT 99.5% POWDER -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Formula Co
CAS Number 7440-48-4
State of Matter Powders
View Details