ITEM#:2495
C6H12
CAS#:110-82-7
F.W.:84.16
NFPA#:1-3-0
Specific Gravity: 0.778
DOT:3/II
Descriptions: Also meets ACS specifications
Specification
TEST
1. Assay (GC) 99.0% min.
2. UV Absorbance at 205 nm 1.00
3. UV absorbance at 210 nm 0.67
4. UV absorbance at 220 nm 0.50
5. UV absorbance at 250 nm 0.02
6. Substances darkened by H2SO4 - Pass Test
7. Appearance - Clear
8. Residue after evaporation 0.001%
9. Water 0.01%
10. Color (APHA) 10 max
Properties
No properties.
| GFS Chemicals, Inc. | |
|---|---|
| Product Category | Organic Chemicals |
| Product Name | CYCLOHEXANE HPLC |
| Trigger | Solvent |
| Chemical Family | Cyclohexane |
| Chemical Name | CYCLOHEXANE HPLC |